Vishay Intertechnology, Inc. TVS Diodes P6KE220A-E3/54

Description
328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE220A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE220A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

328V Clamp 1.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W 185V 1.8A TVS Protection Diode - 144-P6KE220A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 185V 1.8A TVS Protection Diode
144-P6KE220A-E3/54
600W 185V 1.8A TVS Protection Diode 144-P6KE220A-E3/54
600W Unidirectional TVS Diode, 185V, DO-204AC, 1.8A Product overview: P6KE220A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V, 1.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, 1.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE220A-E3/54 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 185V, DO-204AC, 1.8A Product overview: P6KE220A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 185V, 1.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 185V, 1.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE220A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes P6KE220A-E3/54
TVS DIODE 185VWM 328VC DO204AC

TVS DIODE 185VWM 328VC DO204AC

Supplier's Site Datasheet
TVS Diodes - Transient Voltage Suppressors 600W 220V Unidirect - 884-P6KE220A-E3/54 - Utmel Electronic Limited
Hong Kong, China
TVS Diodes - Transient Voltage Suppressors 600W 220V Unidirect
884-P6KE220A-E3/54
TVS Diodes - Transient Voltage Suppressors 600W 220V Unidirect 884-P6KE220A-E3/54
TVS Diodes - Transient Voltage Suppressors 600W 220V Unidirect

TVS Diodes - Transient Voltage Suppressors 600W 220V Unidirect

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE220A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE220A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE220A-E3/54
TVS DIODE 185VWM 328VC DO204AC

TVS DIODE 185VWM 328VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE220A-E3/54GITR-ND 144-P6KE220A-E3/54 P6KE220A-E3/54 884-P6KE220A-E3/54 P6KE220A-E3/54
Product Name TVS Diodes 600W 185V 1.8A TVS Protection Diode TVS Diodes TVS Diodes - Transient Voltage Suppressors 600W 220V Unidirect Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial Tape and Reel DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
VC 328 volts 328 volts 328 volts 328 volts
VBR 209 volts 209 volts 209 volts 209 volts
Unlock Full Specs
to access all available technical data