Win Source Part Number: 972545-LMB110S-TP
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 500 mA
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: LMBS-1
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: LMB110S-TP-ND,353-LM
Base Product Number: LMB110
BRIDGE RECT 100V 1A LMBS-1 Product overview: LMB110S-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-LMB110S-TP can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 100V Surface Mount LMBS-1
Bridge Rectifier Single Phase Schottky 100V Surface Mount LMBS-1
Bridge Rectifier Single Phase Schottky 100V Surface Mount LMBS-1
BRIDGE RECT 100V 1A LMBS-1
Integrated Circuits (ICs) - Diodes - Bridge Rectifiers
30A 850mV@500mA 1A 100V MBS Bridge Rectifiers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 972545-LMB110S-TP | 299-LMB110S-TP | 353-LMB110S-TPCT-ND | 543-LMB110S-TP | LMB110S-TP | LMB110S-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 100V 1A Diode and Rectifier | Bridge Rectifiers | BRIDGE RECT 100V 1A LMBS-1 | Integrated Circuits (ICs) - Diodes - Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | 4-SMD, Gull Wing | |||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Bridge | Bridge |