onsemi Schottky 60 V 2.0 A Diode and Rectifier MBRAF260T3G

Description
60 V, 2.0 A Low VF Schottky Rectifier, SMA-FL, 5000-REEL Product overview: MBRAF260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF260T3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
60 V, 2.0 A Low VF Schottky Rectifier, SMA-FL, 5000-REEL Product overview: MBRAF260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF260T3G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number MBRAF260T3G, is an AEC-Q101 qualified device designed for automotive and other applications requiring stringent reliability standards. It features a maximum repetitive reverse voltage of 60V and an average rectified forward current rating of 2A, making it suitable for low voltage, high frequency rectification tasks. The device operates effectively in a temperature range from -55°C to +150°C, with a maximum junction temperature of 150°C. This rectifier is housed in a low-profile SMA-F package, which is advantageous for space-constrained applications. It is constructed with oxide passivation and metal overlay contact, ensuring stability and reliability. The device also includes a guard-ring for stress protection and is compliant with RoHS standards, being both Pb-free and halide-free. The maximum forward voltage drop is specified at 630mV at 2A, and it can handle a peak surge current of up to 60A. Engineers looking for a compact and efficient Schottky rectifier for their projects may find this product suitable, especially in applications where weight and size are critical considerations.

Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number MBRAF260T3G, is an AEC-Q101 qualified device designed for automotive and other applications requiring stringent reliability standards. It features a maximum repetitive reverse voltage of 60V and an average rectified forward current rating of 2A, making it suitable for low voltage, high frequency rectification tasks. The device operates effectively in a temperature range from -55°C to +150°C, with a maximum junction temperature of 150°C. This rectifier is housed in a low-profile SMA-F package, which is advantageous for space-constrained applications. It is constructed with oxide passivation and metal overlay contact, ensuring stability and reliability. The device also includes a guard-ring for stress protection and is compliant with RoHS standards, being both Pb-free and halide-free. The maximum forward voltage drop is specified at 630mV at 2A, and it can handle a peak surge current of up to 60A. Engineers looking for a compact and efficient Schottky rectifier for their projects may find this product suitable, especially in applications where weight and size are critical considerations.

Suppliers

Company
Product
Description
Supplier Links
Schottky 60 V 2.0 A Diode and Rectifier - 280-MBRAF260T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 2.0 A Diode and Rectifier
280-MBRAF260T3G
Schottky 60 V 2.0 A Diode and Rectifier 280-MBRAF260T3G
60 V, 2.0 A Low VF Schottky Rectifier, SMA-FL, 5000-REEL Product overview: MBRAF260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF260T3G can be used for catalog matching and distributor lookup.

60 V, 2.0 A Low VF Schottky Rectifier, SMA-FL, 5000-REEL Product overview: MBRAF260T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRAF260T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBRAF260T3G - 1072540-MBRAF260T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRAF260T3G
1072540-MBRAF260T3G
Diodes, Rectifiers - Single - MBRAF260T3G 1072540-MBRAF260T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1072540-MBRAF260T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A Current - Reverse Leakage @ Vr: 200μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA-FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072540-MBRAF260T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A
Current - Reverse Leakage @ Vr: 200μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA-FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - MBRAF260T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRAF260T3GOSDKR-ND
Single Diodes MBRAF260T3GOSDKR-ND
Diode Schottky 60V 2A Surface Mount SMA-FL

Diode Schottky 60V 2A Surface Mount SMA-FL

Buy Now Datasheet
Single Diodes - MBRAF260T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRAF260T3GOSCT-ND
Single Diodes MBRAF260T3GOSCT-ND
Diode Schottky 60V 2A Surface Mount SMA-FL

Diode Schottky 60V 2A Surface Mount SMA-FL

Buy Now Datasheet
Single Diodes - MBRAF260T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRAF260T3GOSTR-ND
Single Diodes MBRAF260T3GOSTR-ND
Diode Schottky 60V 2A Surface Mount SMA-FL

Diode Schottky 60V 2A Surface Mount SMA-FL

Buy Now Datasheet
Single Diodes - MBRAF260T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBRAF260T3G
Single Diodes MBRAF260T3G
DIODE SCHOTTKY 60V 2A SMA-FL

DIODE SCHOTTKY 60V 2A SMA-FL

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 60V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 50AC5356 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
50AC5356
Schottky Rect, Aec-Q101, 60V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 50AC5356
SCHOTTKY RECT, AEC-Q101, 60V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SMAF; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, DO-221AC; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SMAF; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRAF260T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRAF260T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBRAF260T3G
DIODE SCHOTTKY 60V 2A SMA-FL

DIODE SCHOTTKY 60V 2A SMA-FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRAF260T3G
Schottky Diodes & Rectifiers MBRAF260T3G
Schottky Diodes & Rectifiers 2 A 60 V LOW VF SCHO

Schottky Diodes & Rectifiers 2 A 60 V LOW VF SCHO

Buy Now Datasheet
Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R - 598-MBRAF260T3G - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R
598-MBRAF260T3G
Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R 598-MBRAF260T3G
Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R

Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-MBRAF260T3G 1072540-MBRAF260T3G MBRAF260T3GOSDKR-ND MBRAF260T3G 50AC5356 MBRAF260T3G MBRAF260T3G 598-MBRAF260T3G
Product Name Schottky 60 V 2.0 A Diode and Rectifier Diodes, Rectifiers - Single - MBRAF260T3G Single Diodes Single Diodes Schottky Rect, Aec-Q101, 60V, Do-221Ac; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Schottky 60V 2A Automotive 2-Pin SMA-FL T/R
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SMA; SMA-FL SMA; DO-221AC, SMA Flat Leads SMA; SMAF SMA SMA SMA; DO-221AC, SMA Flat Leads
VF 0.6300 volts 0.6300 volts 0.6300 volts 0.6300 volts 0.6300 volts
Unlock Full Specs
to access all available technical data