Zener Diode, 9.1V V(Z), 6.08%, 0.2W, Silicon, Unidirectional
Zener Diode 9.1V 200mW ±6% Surface Mount SOD-523F
Manufacturer: ON Semiconductor
Win Source Part Number: 1224569-MM5Z9V1
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-523F
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.eicsemi.com
Manufacturer Package: SC-79, SOD-523F
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: MM5Z9V1
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Current - Reverse Leakage at Vr: 200nA at 7V
DIODE ZENER 9.1V 200MW SOD523F
ZENER SOD523 9.1V 0.3W 5%
| Rochester Electronics | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM5Z9V1 | MM5Z9V1TR-ND | 1224569-MM5Z9V1 | 598-MM5Z9V1 | MM5Z9V1 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MM5Z9V1 | DIODE ZENER 9.1V 200MW SOD523F | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Obsolete | Obsolete | Removed; Obsolete | |
| Package | DO-35, DO-204AH; DO-35 | SOD-523; SC-79, SOD-523F | SOD-523; SOD-523F | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts |