Utmel Electronic Limited Datasheets for Darlington Transistors
Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written ß) and require less space than configurations that use two discrete transistors.
Darlington Transistors: Learn more
| Product Name | Notes |
|---|---|
| 8.0 A, 100 V NPN Darlington Bipolar Power Transistor | |
| Bipolar Transistors - BJT PNP Pwr Darlington | |
| Darlington Transistors 2A 100V Bipolar Power NPN | |
| Darlington Transistors 50A 60V Bipolar Power NPN | |
| Darlington Transistors BIP PNP 10A 100V | |
| High-Voltage High-Current Darlington Transistor Arrays 18-PDIP 0 to 85 | |
| High-Voltage, High-Current Darlington Transistor Array 16-SOIC -40 to 105 | |
| ON SEMICONDUCTOR - 2N6043G - DARLINGTON TRANSISTOR, NPN, 60V TO-220 | |
| Photointerrupter Transmissive 3.3mm Photodarlington 4-Pin Rail | |
| STMICROELECTRONICS - ULN2802A - Bipolares (BJT) Transistor-Array, Darlington, NPN, 50V, 2.25W, 500mA, hFE 1000, PDIP-18 | |
| STMICROELECTRONICS ULN2801A Bipolar Transistor Array, Darlington, NPN, 50 V, 2.25 W, 500 mA, 1000 hFE, DIP | |
| TEXAS INSTRUMENTS SN75469D DARLINGTON TRANSISTOR ARRAY, NPN, 7, 100V SOIC | |
| Trans Darlington NPN 100V 10A 3-Pin(3+Tab) TO-247 Rail | |
| Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220 Tube | |
| Trans Darlington NPN 100V 12A 3-Pin(3+Tab) TO-220AB Bulk | |
| Trans Darlington NPN 100V 8A 3-Pin(3+Tab) TO-220AB Rail | |
| Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R | |
| Trans Darlington NPN 120V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R | |
| Trans Darlington NPN 350V 15A Automotive 3-Pin(3+Tab) TO-3PF Tube | |
| Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R | |
| Trans Darlington NPN 50V 1A 3-Pin TO-92 Box | |
| Trans Darlington NPN 60V 0.5A Automotive 3-Pin SOT-23 T/R | |
| Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-220AB Rail | |
| Trans Darlington NPN 60V 10A 3-Pin(3+Tab) TO-247 Rail | |
| Trans Darlington NPN 60V 30A 3-Pin(2+Tab) TO-3 Tray | |
| Trans Darlington NPN 80V 2A 3-Pin(3+Tab) TO-220AB Rail | |
| Trans Darlington NPN 95V 0.5A 18-Pin CDIP | |
| Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail | |
| Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R | |
| Trans Darlington PNP 45V 4A 3-Pin(3+Tab) TO-225 Bulk | |
| Trans Darlington PNP 60V 0.5A Automotive 3-Pin SOT-23 T/R | |
| Trans Darlington PNP 60V 2A 4-Pin SOT-223 T/R | |
| Transistors Darlington NPN Transistor Darlington |