Manufacturer: ON Semiconductor
Win Source Part Number: 044262-MBR1545CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR1545CT-E3/45; MBR1545CT_NL; MBR1545CT_Q; MBR1545CT;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 45V 7.5A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 45V, TO-220AB
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, 3 PIN, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY SCHOTTKY 45V TO220AB
| Win Source Electronics | DigiKey | Rochester Electronics | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 044262-MBR1545CT | MBR1545CTOS-ND | MBR1545CT | 16126040 | 598-MBR1545CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR1545CT | Diode Arrays | Bridge Rectifier | DIODE ARRAY SCHOTTKY 45V TO220AB | |
| Diode Type | Schottky; Schottky | Schottky; Schottky | |||
| Life Cycle Stage | Active | Obsolete | Obsolete | ||
| VF | 0.8400 volts | 0.8400 volts | |||
| VR | 45 volts | 45 volts | |||
| IR | 0.1000 mA | 0.1000 mA |