Zener Diode 6V 500mW ±5% Surface Mount SOD-123
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225522-MMSZ5233B
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Zener Diode, 6V, 5%, 0.5W, Unidirectional
Zener Diode, 6V, 5%, 0.5W, Unidirectional
Diode Zener Single 6V 5% 500mW 2-Pin SOD-123 T/R
Zener Diode,Single, Two Terminal,6V V(Z),5%,SOD-123 RoHS Compliant: Yes
DIODE ZENER 6V 500MW SOD123
| DigiKey | Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5233BTR-ND | 1225522-MMSZ5233B | MMSZ5233B | 598-MMSZ5233B | 38C7469 | MMSZ5233B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5233B | Diode Zener Single 6V 5% 500mW 2-Pin SOD-123 T/R | Zener Diode,single, Two Terminal,6V V(Z),5%,sod-123 Rohs Compliant Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Life Cycle Stage | Obsolete | Obsolete | Removed; Obsolete | |||
| Package | SOD123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Pin Count | 2 |