DIODES Incorporated Diodes, Rectifiers - Arrays - MBR20200CT-LJ MBR20200CT-LJ

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1216034-MBR20200CT-L J Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 890mV at 10A Current - Reverse Leakage at Vr: 100μA at 200V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1216034-MBR20200CT-L J Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 890mV at 10A Current - Reverse Leakage at Vr: 100μA at 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR20200CT-LJ - 1216034-MBR20200CT-LJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20200CT-LJ
1216034-MBR20200CT-LJ
Diodes, Rectifiers - Arrays - MBR20200CT-LJ 1216034-MBR20200CT-LJ
Manufacturer: Diodes Incorporated Win Source Part Number: 1216034-MBR20200CT-L J Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 890mV at 10A Current - Reverse Leakage at Vr: 100μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1216034-MBR20200CT-LJ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 890mV at 10A
Current - Reverse Leakage at Vr: 100μA at 200V

Buy Now
Diode Arrays - MBR20200CT-LJDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
200V 10A TO220 Diode and Rectifier
286-MBR20200CT-LJ
200V 10A TO220 Diode and Rectifier 286-MBR20200CT-LJ
DIODE ARR SCHOT 200V 10A TO220-3 Product overview: MBR20200CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CT-LJ can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 200V 10A TO220-3 Product overview: MBR20200CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CT-LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20200CT-LJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20200CT-LJ
Discrete Semiconductor Products - Diodes - Rectifiers MBR20200CT-LJ
DIODE ARR SCHOT 200V 10A TO220-3

DIODE ARR SCHOT 200V 10A TO220-3

Supplier's Site
DIODE ARRAY 200V 10A TO220AB - 233-MBR20200CT-LJ - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY 200V 10A TO220AB
233-MBR20200CT-LJ
DIODE ARRAY 200V 10A TO220AB 233-MBR20200CT-LJ
DIODE ARRAY 200V 10A TO220AB

DIODE ARRAY 200V 10A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number 1216034-MBR20200CT-LJ MBR20200CT-LJDI-ND 286-MBR20200CT-LJ MBR20200CT-LJ 233-MBR20200CT-LJ
Product Name Diodes, Rectifiers - Arrays - MBR20200CT-LJ Diode Arrays 200V 10A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY 200V 10A TO220AB
Diode Type Schottky; Schottky Schottky
VF 0.8900 volts 0.8900 volts 0.8900 volts
VR 200 volts 200 volts
IR 0.1000 mA 0.1000 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching double diode - BAV70,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details