Panasonic 50V 100MA Diode and Rectifier MA2Z7850GL

Description
Diode Schott 50V 100MA S-mini 2P Product overview: MA2Z7850GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z7850GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schott 50V 100MA S-mini 2P Product overview: MA2Z7850GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z7850GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 100MA Diode and Rectifier - 280-MA2Z7850GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 100MA Diode and Rectifier
280-MA2Z7850GL
50V 100MA Diode and Rectifier 280-MA2Z7850GL
Diode Schott 50V 100MA S-mini 2P Product overview: MA2Z7850GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z7850GL can be used for catalog matching and distributor lookup.

Diode Schott 50V 100MA S-mini 2P Product overview: MA2Z7850GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA2Z7850GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA2Z7850GL - 097409-MA2Z7850GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA2Z7850GL
097409-MA2Z7850GL
Diodes, Rectifiers - Single - MA2Z7850GL 097409-MA2Z7850GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097409-MA2Z7850GL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 30μA @ 50V Capacitance @ Vr, F: 25pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097409-MA2Z7850GL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 30μA @ 50V
Capacitance @ Vr, F: 25pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA2Z7850GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA2Z7850GL
Discrete Semiconductor Products - Diodes - Rectifiers MA2Z7850GL
DIODE SCHOTT 50V 100MA SMINI2-F3

DIODE SCHOTT 50V 100MA SMINI2-F3

Supplier's Site
DIODE SCHOTTKY 50V 100MA SMINI2 - 590-MA2Z7850GL - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 50V 100MA SMINI2
590-MA2Z7850GL
DIODE SCHOTTKY 50V 100MA SMINI2 590-MA2Z7850GL
DIODE SCHOTTKY 50V 100MA SMINI2

DIODE SCHOTTKY 50V 100MA SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MA2Z7850GL 097409-MA2Z7850GL MA2Z7850GL 590-MA2Z7850GL
Product Name 50V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA2Z7850GL Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 50V 100MA SMINI2
Package Cut Tape SMini2-F3 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
IO 0.1000 amps
Life Cycle Stage Obsolete(EOL) Removed Obsolete
Unlock Full Specs
to access all available technical data