Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB58 P6SMB58

Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB58 - P6SMB58 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB58
P6SMB58
Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB58 P6SMB58
The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V Optimized surface mount footprint for minimal PCB space impact Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Protection Diode - 144-P6SMB58 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6SMB58
TVS Protection Diode 144-P6SMB58
Trans Voltage Suppressor Diode, Product overview: P6SMB58 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB58 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: P6SMB58 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB58 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB58 - 791231-P6SMB58 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB58
791231-P6SMB58
TVS - TVS - Diodes - P6SMB58 791231-P6SMB58
Manufacturer: Littelfuse Inc. Win Source Part Number: 791231-P6SMB58 Series: P6SMB Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 52.78V Current - Peak Pulse (10/1000μs): 7.7A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB58 Categories: Circuit Protection Minimum Breakdown Voltage: 52.2V Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 83.78V Country of Origin: China Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 791231-P6SMB58
Series: P6SMB
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 52.78V
Current - Peak Pulse (10/1000μs): 7.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB58
Categories: Circuit Protection
Minimum Breakdown Voltage: 52.2V
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 83.78V
Country of Origin: China
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS DIODE 52.78V 83.78V DO214AA - 461-P6SMB58 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 52.78V 83.78V DO214AA
461-P6SMB58
TVS DIODE 52.78V 83.78V DO214AA 461-P6SMB58
TVS DIODE 52.78V 83.78V DO214AA

TVS DIODE 52.78V 83.78V DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB58 144-P6SMB58 791231-P6SMB58 461-P6SMB58
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: P6SMB - P6SMB58 TVS Protection Diode TVS - TVS - Diodes - P6SMB58 TVS DIODE 52.78V 83.78V DO214AA
RoHS Compliant RoHS RoHS RoHS
VC 82.9 volts 83.78 volts 83.78 volts
VBR 52.2 to 63.8 volts 52.2 volts
Configuration Single
Unlock Full Specs
to access all available technical data