Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 098417-MMBD1701
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 50mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 50mA
Reverse Recovery Time (trr): 700ps
Current - Reverse Leakage @ Vr: 50nA @ 20V
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
50mA 30V General Purpose Rectifier Diode, TO-236-3, 1pF Product overview: MMBD1701 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 30V, 1pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50mA, 30V, 1pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MMBD1701 can be used for catalog matching and distributor lookup.
Diode Standard 30V 50mA Surface Mount SOT-23-3
DIODE GEN PURP 30V 50MA SOT23-3
DIODE GEN PURP 30V 50MA SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 098417-MMBD1701 | 280-MMBD1701 | MMBD1701-ND | 598-MMBD1701 | MMBD1701 |
| Product Name | Diodes, Rectifiers - Single - MMBD1701 | 50mA 30V 1pF Diode and Rectifier | Single Diodes | DIODE GEN PURP 30V 50MA SOT23-3 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 30 volts | 30 volts | |||
| IR | 5.00E-5 mA | ||||
| trr | 0.7000 ns |