Manufacturer: Rohm Semiconductor
Win Source Part Number: 876361-KDZVTR8.2B
Operating Temperature Range: 150°C
Features: Zener Diode - Surface Mount PMDU
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: KDZVTR8.2
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Other Part Number: KDZVTR8.2BCT, KDZVTR8.2BDKR, KDZVTR8.2BTR
Zener Diode 8.2V 1W Surface Mount PMDU
Zener Diode 8.2V 1W Surface Mount PMDU
Zener Diode 8.2V 1W Surface Mount PMDU
DIODE ZENER 8.75V 1W PMDU Product overview: KDZVTR8.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.75V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.75V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZVTR8.2B can be used for catalog matching and distributor lookup.
DIODE ZENER 8.75V 1W PMDU
ZENER DIODE, 1W, 8.2V, SOD-123; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1W; Diode Case Style:SOD-123; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:KDZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 8.2V 1W PMDU
Zener Diodes 8.655V 6% 1W 2-Pin PMDU
DIODE ZENER 8.2V 1W PMDU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 876361-KDZVTR8.2B | KDZVTR8.2BDKR-ND | 287-KDZVTR8.2B | KDZVTR8.2B | 81Y6377 | 687-KDZVTR8.2B | KDZVTR8.2B | KDZVTR8.2B |
| Product Name | Diodes - Zener - Single - KDZVTR8.2B | Single Zener Diodes | 8.75V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 8.2V, Sod-123; Zener Voltage Vz Typ Rohm | DIODE ZENER 8.2V 1W PMDU | Zener Diodes | Single Zener Diodes |
| Package | PMDU | Tape & Reel (TR) | PMDU | SOD-123; SOD-123 | SOD-123; SOD-123F | SOD-123; SOD-123-2 | SOD-123; SOD-123F | |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | 150 C (302 F) | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 8.2 volts | 8.75 volts | 8.2 volts | 8.2 volts | 8.75 volts |