onsemi Single Zener Diodes MM3Z13VB

Description
Zener Diode 13V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 13V 200mW ±2% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MM3Z13VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VBDKR-ND
Single Zener Diodes MM3Z13VBDKR-ND
Zener Diode 13V 200mW ±2% Surface Mount SOD-323F

Zener Diode 13V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z13VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VBTR-ND
Single Zener Diodes MM3Z13VBTR-ND
Zener Diode 13V 200mW ±2% Surface Mount SOD-323F

Zener Diode 13V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z13VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z13VBCT-ND
Single Zener Diodes MM3Z13VBCT-ND
Zener Diode 13V 200mW ±2% Surface Mount SOD-323F

Zener Diode 13V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Diodes - Zener - Single - MM3Z13VB - 927328-MM3Z13VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z13VB
927328-MM3Z13VB
Diodes - Zener - Single - MM3Z13VB 927328-MM3Z13VB
Manufacturer: ON Semiconductor Win Source Part Number: 927328-MM3Z13VB Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 13 V 200 mW ±2% Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z13 Categories: Discrete Semiconductor Products Case / Package: SOD-323F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z13VBDKR, MM3Z13VBCT, MM3Z13VBTR

Manufacturer: ON Semiconductor
Win Source Part Number: 927328-MM3Z13VB
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 13 V 200 mW ±2% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM3Z13
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MM3Z13VBDKR, MM3Z13VBCT, MM3Z13VBTR

Buy Now Datasheet
 - MM3Z13VB - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 13V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
13.0V 200mW Zener Diode - 2086-MM3Z13VB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.0V 200mW Zener Diode
2086-MM3Z13VB
13.0V 200mW Zener Diode 2086-MM3Z13VB
Zener Diodes Diode Zener 13.0V 200mW 2% Product overview: MM3Z13VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z13VB can be used for catalog matching and distributor lookup.

Zener Diodes Diode Zener 13.0V 200mW 2% Product overview: MM3Z13VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13.0V, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13.0V, 200mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-MM3Z13VB can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - MM3Z13VB - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MM3Z13VB
Single Zener Diodes MM3Z13VB
DIODE ZENER 13V 200MW SOD323F

DIODE ZENER 13V 200MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z13VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z13VB
Discrete Semiconductor Products - Diodes - Zener MM3Z13VB
DIODE ZENER 13V 200MW SOD323F

DIODE ZENER 13V 200MW SOD323F

Supplier's Site
DIODE ZENER 13V 200MW SOD323F - 598-MM3Z13VB - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 13V 200MW SOD323F
598-MM3Z13VB
DIODE ZENER 13V 200MW SOD323F 598-MM3Z13VB
DIODE ZENER 13V 200MW SOD323F

DIODE ZENER 13V 200MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MM3Z13VB
Zener Diodes MM3Z13VB
Zener Diodes Diode Zener 13.0V 200mW 2%

Zener Diodes Diode Zener 13.0V 200mW 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MM3Z13VBDKR-ND 927328-MM3Z13VB MM3Z13VB 2086-MM3Z13VB MM3Z13VB MM3Z13VB 598-MM3Z13VB MM3Z13VB
Product Name Single Zener Diodes Diodes - Zener - Single - MM3Z13VB 13.0V 200mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 13V 200MW SOD323F Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-323; SOD-323F SOD-323; SOD-323A-B/S Reel SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F-2
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS
VZ 13 volts 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data