onsemi Zener Diodes MMBZ5246BLT1G

Description
Diode Zener 16V 5% 225mW SOT-23
Request a Quote Datasheet
Description
Diode Zener 16V 5% 225mW SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 6878244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878244
Zener Diodes 6878244
Diode Zener 16V 5% 225mW SOT-23

Diode Zener 16V 5% 225mW SOT-23

Supplier's Site
Zener Diodes - 6878244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878244P
Zener Diodes 6878244P
Diode Zener 16V 5% 225mW SOT-23

Diode Zener 16V 5% 225mW SOT-23

Supplier's Site
Zener Diodes - 1452804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452804
Zener Diodes 1452804
Diode Zener 16V 5% 225mW SOT-23

Diode Zener 16V 5% 225mW SOT-23

Supplier's Site
Diodes - Zener - Single - MMBZ5246BLT1G - 023871-MMBZ5246BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMBZ5246BLT1G
023871-MMBZ5246BLT1G
Diodes - Zener - Single - MMBZ5246BLT1G 023871-MMBZ5246BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023871-MMBZ5246BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW

Manufacturer: ON Semiconductor
Win Source Part Number: 023871-MMBZ5246BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW

Buy Now Datasheet
Single Zener Diodes - MMBZ5246BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5246BLT1GOSDKR-ND
Single Zener Diodes MMBZ5246BLT1GOSDKR-ND
Zener Diode 16V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5246BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5246BLT1GOSTR-ND
Single Zener Diodes MMBZ5246BLT1GOSTR-ND
Zener Diode 16V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - MMBZ5246BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMBZ5246BLT1GOSCT-ND
Single Zener Diodes MMBZ5246BLT1GOSCT-ND
Zener Diode 16V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 16V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - MMBZ5246BLT1G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Singapore, Singapore
16V 225mW SOT-23 Zener Diode
287-MMBZ5246BLT1G
16V 225mW SOT-23 Zener Diode 287-MMBZ5246BLT1G
16V 5% Zener Diode 225mW SOT-23 Product overview: MMBZ5246BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5246BLT1G can be used for catalog matching and distributor lookup.

16V 5% Zener Diode 225mW SOT-23 Product overview: MMBZ5246BLT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 225mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 225mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMBZ5246BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMBZ5246BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMBZ5246BLT1G
Single Zener Diodes MMBZ5246BLT1G
DIODE ZENER 16V 225MW SOT23-3

DIODE ZENER 16V 225MW SOT23-3

Supplier's Site Datasheet
DIODE ZENER 16V 225MW SOT23-3 - 598-MMBZ5246BLT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 16V 225MW SOT23-3
598-MMBZ5246BLT1G
DIODE ZENER 16V 225MW SOT23-3 598-MMBZ5246BLT1G
DIODE ZENER 16V 225MW SOT23-3

DIODE ZENER 16V 225MW SOT23-3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMBZ5246BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMBZ5246BLT1G
Discrete Semiconductor Products - Diodes - Zener MMBZ5246BLT1G
DIODE ZENER 16V 225MW SOT23-3

DIODE ZENER 16V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 16V, Sot-23; Zener Voltage Vz Typ Onsemi - 83H7355 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 16V, Sot-23; Zener Voltage Vz Typ Onsemi
83H7355
Zener Diode, 225Mw, 16V, Sot-23; Zener Voltage Vz Typ Onsemi 83H7355
ZENER DIODE, 225mW, 16V, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 16V, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 16V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2817 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 16V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2817
Diode, Zener, 16V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2817
DIODE, ZENER, 16V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 16V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 16V, Sot-23; Zener Voltage Vz Typ Onsemi - 03AJ2259 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, Sot-23; Zener Voltage Vz Typ Onsemi
03AJ2259
Zener Diode, 16V, Sot-23; Zener Voltage Vz Typ Onsemi 03AJ2259
ZENER DIODE, 16V, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 16V, SOT-23; Zener Voltage Vz Typ:16V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:MMBZ52xxBLT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMBZ5246BLT1G
Zener Diodes MMBZ5246BLT1G
Zener Diodes 16V 225mW

Zener Diodes 16V 225mW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 6878244 6878244P 023871-MMBZ5246BLT1G MMBZ5246BLT1GOSDKR-ND MMBZ5246BLT1G 287-MMBZ5246BLT1G MMBZ5246BLT1G 598-MMBZ5246BLT1G MMBZ5246BLT1G 83H7355 85W2817 MMBZ5246BLT1G
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMBZ5246BLT1G Single Zener Diodes 16V 225mW SOT-23 Zener Diode Single Zener Diodes DIODE ZENER 16V 225MW SOT23-3 Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 16V, Sot-23; Zener Voltage Vz Typ Onsemi Diode, Zener, 16V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi Zener Diodes
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SOT-23-3
Pin Count 3 3 3 3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active Active
VZ 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data