PANJIT SemiConductor 15.3V 400W TVS Protection Diode P4SMA18A_R1_00001

Description
Diode TVS Single Uni-Dir 15.3V 400W 2-Pin SMA T/R Product overview: P4SMA18A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18A_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode TVS Single Uni-Dir 15.3V 400W 2-Pin SMA T/R Product overview: P4SMA18A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18A_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15.3V 400W TVS Protection Diode - 144-P4SMA18A_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.3V 400W TVS Protection Diode
144-P4SMA18A_R1_00001
15.3V 400W TVS Protection Diode 144-P4SMA18A_R1_00001
Diode TVS Single Uni-Dir 15.3V 400W 2-Pin SMA T/R Product overview: P4SMA18A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18A_R1_0000 1 can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Dir 15.3V 400W 2-Pin SMA T/R Product overview: P4SMA18A_R1_00001 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA18A_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362183-P4SMA18A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362183-P4SMA18A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362183-P4SMA18A_R1_00001
Win Source Part Number: 1362183-P4SMA18A_R1_ 00001 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: P4SMA18 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Current - Peak Pulse (10/1000µs): 17A Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362183-P4SMA18A_R1_00001
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: P4SMA18
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 15.3V
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 25.2V
Current - Peak Pulse (10/1000µs): 17A
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA18A_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA18A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA18A_R1_00001
SURFACE MOUNT TRANSIENT VOLTAGE

SURFACE MOUNT TRANSIENT VOLTAGE

Supplier's Site
17A 1uA 25.2V 17.1V 15.3V 18.9V Unidirectional SMA TVS ROHS - 17593-P4SMA18A_R1_00001 - Utmel Electronic Limited
Hong Kong, China
17A 1uA 25.2V 17.1V 15.3V 18.9V Unidirectional SMA TVS ROHS
17593-P4SMA18A_R1_00001
17A 1uA 25.2V 17.1V 15.3V 18.9V Unidirectional SMA TVS ROHS 17593-P4SMA18A_R1_00001
17A 1uA 25.2V 17.1V 15.3V 18.9V Unidirectional SMA TVS ROHS

17A 1uA 25.2V 17.1V 15.3V 18.9V Unidirectional SMA TVS ROHS

Supplier's Site
SURFACE MOUNT TRANSIENT VOLTAGE

SURFACE MOUNT TRANSIENT VOLTAGE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P4SMA18A_R1_00001 1362183-P4SMA18A_R1_00001 P4SMA18A_R1_00001 17593-P4SMA18A_R1_00001 P4SMA18A_R1_00001
Product Name 15.3V 400W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 17A 1uA 25.2V 17.1V 15.3V 18.9V Unidirectional SMA TVS ROHS TVS Diodes
Configuration Single
RoHS Compliant RoHS
Package SMA DO-214AC, SMA SMA; SMA (DO-214AC)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data