Utmel Electronic Limited Datasheets for DIP Switches
Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more
| Product Name | Notes |
|---|---|
| - DIP Switches ROHS | |
| 206 Series SPST 5 Position Raised Slide Epoxy Seal Through Hole Dip Switch | |
| 94 Series 10 Position Right Angle Thru Hole Rotary Dip Switch | |
| DIP DIP Switches ROHS | |
| DIP Switch 2 Position On Off Single Pole 0.15 Amp @ 30 Volt Recessed Rocker | |
| DIP SWITCH 4POS RAISED ACTUATOR | |
| DIP Switch Single Pole Single Throw 4 Piano 0.05 Amp 24 Volt | |
| DIP SWITCH, SPST, 2.54 PITCH, RA | |
| Dipswitch 1 position,2.54mm,180 degree blue,vertical straight convex handle | |
| Dipswitch 10-position, 2.54mm, black raised stem | |
| Dipswitch 10-position,2.54mm,1 80 degree blue,side insert cam | |
| Dipswitch 10-position,2.54mm,1 80 degree red,side insert cam | |
| Dipswitch 3 position, 2.54mm, black raised stem | |
| Dipswitch 3 position, 2.54mm, vertical black convex handle | |
| Dipswitch 3 position,2.54mm,90 degree red,side insert cam | |
| Dipswitch 3, 1.27mm, black | |
| Dipswitch 4 position,2.54mm,180 degree blue,side insert cam | |
| Dipswitch 4, 1.27mm, black | |
| Dipswitch 5 position, 2.54mm, 90 degree blue, side insert cam | |
| Dipswitch 5 position,2.54mm,180 degree red,side insert cam | |
| Dipswitch 6 position,2.54mm,180 degree blue,side insert cam | |
| Dipswitch 6 position,2.54mm,180 degree blue,vertical in-line convex handle | |
| Dipswitch 8 position,2.54mm,180 degree red,vertical in-line convex handle | |
| Dipswitch 9-position, 2.54mm, vertical black cam | |
| GRAYHILL 76PSB08ST DIP / SIP Switch, 76 Series, SPST, Through Hole, 8 Circuits, DIP Sealed, 30 VDC | |
| GRAYHILL 76SB08T DIP / SIP Switch, 76 Series, SPST, Through Hole, 8 Circuits, DIP Unsealed, 30 VDC | |
| GRAYHILL 78B08ST DIP / SIP Switch, 78 Series, SPST, Through Hole, 8 Circuits, DIP Sealed, 30 VDC | |
| GRAYHILL 78B08T DIP / SIP Switch, 78 Series, SPST, Through Hole, 8 Circuits, DIP Unsealed, 30 VDC | |
| Gull Wing 24V Black 100mA -20℃~+70℃ 2000 Flat dial, raised type 2.54mm 2 SMD DIP Switches ROHS | |
| Gull Wing 24V Black 100mA -20℃~+70℃ 2000 Flat dial, raised type 2.54mm 4 SMD DIP Switches ROHS | |
| Gull Wing SPST 24V Black 25mA -25℃~+70℃ 2000 Slide (Standard), Notch 1.27mm 4 SMD DIP Switches ROHS | |
| Gull Wing SPST 24V Black 25mA -25℃~+70℃ 2000 Slide (Standard), Notch 1.27mm 5 SMD DIP Switches ROHS | |
| Gull Wing SPST 24V Black 25mA -25℃~+70℃ 2000 Slide (Standard), Notch 1.27mm 6 SMD DIP Switches ROHS | |
| PIANO DIP SWITCH | |
| Plugin DIP Switches ROHS | |
| Slide Dip Switch, 2 Switches, DPST, Latched, 0.025A, 24VDC, Solder Terminal, Surface Mount-straight, ROHS COMPLIANT | |
| Slide Dip Switch, Solder Terminal, Surface Mount-straight, | |
| SMD DIP Switches ROHS | |
| SPST 24V Red 25mA -20℃~+70℃ 3000 Flat dial, raised type 2.54mm 10 Plugin DIP Switches ROHS | |
| SWITCH DIP 4POS EXT ACT SMD | |
| Switch DIP OFF ON SPST 2 Piano 0.05A 24VDC PC Pins 2000Cycles 2.54mm Thru-Hole Tube | |
| Switch DIP ON OFF SPST 2 Piano 0.15A 30VDC PC Pins 2000Cycle/SwitchCycl e 2.54mm Thru-Hole Tube | |
| Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | |
| Switch DIP SP10T 10 Wheel 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | |
| Switch DIP SP16T 16 Flush Screwdriver 0.03A 30VDC Gull Wing 10000Cycles 2.54mm SMD Tube | |
| SWITCH PIANO DIP SPST 100MA 5V | |
| SWITCH PIANO DIP SPST 25MA 24V | |
| SWITCH PIANO DIP SPST 50MA 24V | |
| SWITCH ROCKER DIP SPST 150MA 30V | |
| SWITCH ROTARY DIP SPDT 100MA 16V |