Manufacturer: Diodes Incorporated
Win Source Part Number: 1228670-MURS140-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Diode Standard 400V 1A Surface Mount SMB
DIODE GEN PURP 400V 1A SMB Product overview: MURS140-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS140-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 1A SMB
DIODE GEN PURP 400V 1A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1228670-MURS140-13 | MURS140DITR-ND | 280-MURS140-13 | MURS140-13 | 233-MURS140-13 |
| Product Name | Diodes, Rectifiers - Single - MURS140-13 | Single Diodes | 400V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 400V 1A SMB |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | |||
| Life Cycle Stage | Removed | Discontinued | |||
| VF | 1.25 volts | 1.25 volts |