Vishay Precision Group TVS - TVS - Diodes - P6SMB18CA-E3/52 P6SMB18CA-E3/52

Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 725866-P6SMB18CA-E3/ 52 Series: P6SMB, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Current - Peak Pulse (10/1000μs): 23.8A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB18CA Categories: Circuit Protection Minimum Breakdown Voltage: 17.1V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 25.2V Alternative Parts (Cross-Reference): P6SMB18CA; TVP06B180CA-G; P6SMB18CAHE3/2C; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 725866-P6SMB18CA-E3/ 52 Series: P6SMB, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Current - Peak Pulse (10/1000μs): 23.8A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB18CA Categories: Circuit Protection Minimum Breakdown Voltage: 17.1V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 25.2V Alternative Parts (Cross-Reference): P6SMB18CA; TVP06B180CA-G; P6SMB18CAHE3/2C; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6SMB18CA-E3/52 - 725866-P6SMB18CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB18CA-E3/52
725866-P6SMB18CA-E3/52
TVS - TVS - Diodes - P6SMB18CA-E3/52 725866-P6SMB18CA-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 725866-P6SMB18CA-E3/ 52 Series: P6SMB, TransZorb Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Current - Peak Pulse (10/1000μs): 23.8A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB18CA Categories: Circuit Protection Minimum Breakdown Voltage: 17.1V Manufacturer Homepage: www.vishay.com Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 25.2V Alternative Parts (Cross-Reference): P6SMB18CA; TVP06B180CA-G; P6SMB18CAHE3/2C; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 725866-P6SMB18CA-E3/52
Series: P6SMB, TransZorb
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15.3V
Current - Peak Pulse (10/1000μs): 23.8A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB18CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.1V
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 25.2V
Alternative Parts (Cross-Reference): P6SMB18CA; TVP06B180CA-G; P6SMB18CAHE3/2C;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6SMB18CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB18CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - P6SMB18CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 15.3V TVS Protection Diode
144-P6SMB18CA-E3/52
600W 15.3V TVS Protection Diode 144-P6SMB18CA-E3/52
600W Bidirectional TVS Diode, 15.3V, DO-214AA, SMB Product overview: P6SMB18CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB18CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 15.3V, DO-214AA, SMB Product overview: P6SMB18CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB18CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
23.8A 600W 25.2V 17.1V 15.3V DO-214AA(SMBJ) TVS ROHS - 17930-P6SMB18CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
23.8A 600W 25.2V 17.1V 15.3V DO-214AA(SMBJ) TVS ROHS
17930-P6SMB18CA-E3/52
23.8A 600W 25.2V 17.1V 15.3V DO-214AA(SMBJ) TVS ROHS 17930-P6SMB18CA-E3/52
23.8A 600W 25.2V 17.1V 15.3V DO-214AA(SMBJ) TVS ROHS

23.8A 600W 25.2V 17.1V 15.3V DO-214AA(SMBJ) TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB18CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB18CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB18CA-E3/52
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site
Diode, Tvs, Bi-Directional, 5W, 15.3V, Do-214Aa, Full Reel; Product Range Vishay - 76K9991 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 15.3V, Do-214Aa, Full Reel; Product Range Vishay
76K9991
Diode, Tvs, Bi-Directional, 5W, 15.3V, Do-214Aa, Full Reel; Product Range Vishay 76K9991
DIODE, TVS, BI-DIRECTIONAL, 5W, 15.3V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 15.3V, DO-214AA, FULL REEL; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-214AA (SMB) RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 5W, 15.3V, Do-214Aa; Product Range Vishay - 17X9968 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 5W, 15.3V, Do-214Aa; Product Range Vishay
17X9968
Diode, Tvs, Bi-Directional, 5W, 15.3V, Do-214Aa; Product Range Vishay 17X9968
DIODE, TVS, BI-DIRECTIONAL, 5W, 15.3V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 5W, 15.3V, DO-214AA; Product Range:TRANSZORB P6SMB Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 725866-P6SMB18CA-E3/52 P6SMB18CA-E3/52GITR-ND 144-P6SMB18CA-E3/52 17930-P6SMB18CA-E3/52 P6SMB18CA-E3/52 76K9991
Product Name TVS - TVS - Diodes - P6SMB18CA-E3/52 TVS Diodes 600W 15.3V TVS Protection Diode 23.8A 600W 25.2V 17.1V 15.3V DO-214AA(SMBJ) TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 5W, 15.3V, Do-214Aa, Full Reel; Product Range Vishay
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 25.2 volts 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts 17.1 volts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data