Vishay Precision Group Switching Diodes MURS320-E3/57T

Description
Vishay MURS320-E3/57T Silicon Junction
Request a Quote Datasheet
Description
Vishay MURS320-E3/57T Silicon Junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8119903P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119903P
Switching Diodes 8119903P
Vishay MURS320-E3/57T Silicon Junction

Vishay MURS320-E3/57T Silicon Junction

Supplier's Site
Switching Diodes - 8119903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8119903
Switching Diodes 8119903
Vishay MURS320-E3/57T Silicon Junction

Vishay MURS320-E3/57T Silicon Junction

Supplier's Site
Switching Diodes - 1777503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1777503
Switching Diodes 1777503
Diode Switching 200V 4A

Diode Switching 200V 4A

Supplier's Site
4 A 200 V Diode and Rectifier - 280-MURS320-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 200 V Diode and Rectifier
280-MURS320-E3/57T
4 A 200 V Diode and Rectifier 280-MURS320-E3/57T
DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS320-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS320-E3/57T can be used for catalog matching and distributor lookup.

DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: MURS320-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS320-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - MURS320-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - MURS320-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - MURS320-E3/57T - 100464-MURS320-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURS320-E3/57T
100464-MURS320-E3/57T
Diodes, Rectifiers - Single - MURS320-E3/57T 100464-MURS320-E3/57T
Manufacturer: Vishay Win Source Part Number: 100464-MURS320-E3/57 T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 3A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 100464-MURS320-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MURS320-E3/57T
Rectifiers MURS320-E3/57T
Rectifiers 3.0 Amp 200V 25ns

Rectifiers 3.0 Amp 200V 25ns

Buy Now Datasheet
DIODE GEN PURP 200V 3A DO214AB - 884-MURS320-E3/57T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 3A DO214AB
884-MURS320-E3/57T
DIODE GEN PURP 200V 3A DO214AB 884-MURS320-E3/57T
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site
RECTIFIER, 3A,200V,25NS,ULTRAFAST - 70217255 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 3A,200V,25NS,ULTRAFAST
70217255
RECTIFIER, 3A,200V,25NS,ULTRAFAST 70217255
Features: Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0 Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode Ultrafast Recovery Time for High Efficiency Excellent High Temperature Switching Glass Passivated Junction

Features:

  • Plastic Package Has Underwriters Laboratories Flammability Classification 94V-0
  • Ideally Suited for Use In Very High Frequency Switching Power Supplies, Inverters and as a Free Wheeling Diode
  • Ultrafast Recovery Time for High Efficiency
  • Excellent High Temperature Switching
  • Glass Passivated Junction
Supplier's Site
Fast Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5619 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5619
Fast Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5619
FAST DIODE, 3A, 200V, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 3A, 200V, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Fast Diode, 3A, 200V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K7726 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 3A, 200V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K7726
Fast Diode, 3A, 200V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K7726
FAST DIODE, 3A, 200V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:125A RoHS Compliant: Yes

FAST DIODE, 3A, 200V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:710mV; Reverse Recovery Time:25ns; Forward Surge Current:125A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURS320-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURS320-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers MURS320-E3/57T
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Diodes Rectifiers
Product Number 8119903P 280-MURS320-E3/57T MURS320-E3/57TGITR-ND 100464-MURS320-E3/57T MURS320-E3/57T 884-MURS320-E3/57T 70217255 05R5619 MURS320-E3/57T
Product Name Switching Diodes 4 A 200 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - MURS320-E3/57T Rectifiers DIODE GEN PURP 200V 3A DO214AB RECTIFIER, 3A,200V,25NS,ULTRAFAST Fast Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Type Standard
VF 0.8750 volts 0.8750 volts 0.7100 volts 0.7100 volts 0.8750 volts
Unlock Full Specs
to access all available technical data