Micro Commercial Components Corp. Single Zener Diodes MMSZ5246B-TP

Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5246B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246B-TPMSCT-ND
Single Zener Diodes MMSZ5246B-TPMSCT-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5246B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246B-TPMSDKR-ND
Single Zener Diodes MMSZ5246B-TPMSDKR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5246B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246B-TPMSTR-ND
Single Zener Diodes MMSZ5246B-TPMSTR-ND
Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Zener Diode 16V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
16V 500MW Zener Diode - 287-MMSZ5246B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 500MW Zener Diode
287-MMSZ5246B-TP
16V 500MW Zener Diode 287-MMSZ5246B-TP
DIODE ZENER 16V 500MW SOD123 Product overview: MMSZ5246B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW SOD123 Product overview: MMSZ5246B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5246B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5246B-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ5246B-TP
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site
DIODE ZENER 16V 500MW SOD123 - 543-MMSZ5246B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 16V 500MW SOD123
543-MMSZ5246B-TP
DIODE ZENER 16V 500MW SOD123 543-MMSZ5246B-TP
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5246B-TP
Zener Diodes MMSZ5246B-TP
Zener Diodes 500mW 16V

Zener Diodes 500mW 16V

Buy Now Datasheet
Single Zener Diodes - MMSZ5246B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5246B-TP
Single Zener Diodes MMSZ5246B-TP
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5246B-TPMSCT-ND 287-MMSZ5246B-TP MMSZ5246B-TP 543-MMSZ5246B-TP MMSZ5246B-TP MMSZ5246B-TP
Product Name Single Zener Diodes 16V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 16V 500MW SOD123 Zener Diodes Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C68,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Zener Diodes - 2548565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details