Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBxxCA - P6SMB68CAT3G P6SMB68CAT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any
Request a Quote
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P6SMB68CAT3G is a bidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients. It is housed in a SMB case with dimensions of 3.95 mm maximum length, 4.60 mm maximum width, and 5.60 mm maximum height. The device has a working peak reverse voltage of 58.1 V, a breakdown voltage of 68 V at 1 mA, and a maximum clamp voltage of 92 V at 6.5 A peak pulse current. It features a response time of less than 1 ns, low leakage current below 5 µA above 10 V, and a surge capability of 600 W at 1 ms. The diode meets UL 497B for isolated loop circuit protection and is a Pb-free device. It operates across a temperature range of -65°C to +150°C and has a typical junction-to-ambient thermal resistance of 226 °C/W.

Datasheet Summary
Powered by GS/AI

The P6SMB68CAT3G is a bidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients. It is housed in a SMB case with dimensions of 3.95 mm maximum length, 4.60 mm maximum width, and 5.60 mm maximum height. The device has a working peak reverse voltage of 58.1 V, a breakdown voltage of 68 V at 1 mA, and a maximum clamp voltage of 92 V at 6.5 A peak pulse current. It features a response time of less than 1 ns, low leakage current below 5 µA above 10 V, and a surge capability of 600 W at 1 ms. The diode meets UL 497B for isolated loop circuit protection and is a Pb-free device. It operates across a temperature range of -65°C to +150°C and has a typical junction-to-ambient thermal resistance of 226 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBxxCA - P6SMB68CAT3G - P6SMB68CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBxxCA - P6SMB68CAT3G
P6SMB68CAT3G
Overvoltage Protection - TVS Diodes - Series: P6SMBxxCA - P6SMB68CAT3G P6SMB68CAT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the P6SMB series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 91 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µ A Above 10 Volts UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode MOUNTING POSITION: Any

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMB68CAT3G - 1086024-P6SMB68CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB68CAT3G
1086024-P6SMB68CAT3G
TVS - TVS - Diodes - P6SMB68CAT3G 1086024-P6SMB68CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086024-P6SMB68CAT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 155pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 58.1V Minimum Breakdown Voltage: 64.6V Max Clamping Voltage: 92V Peak Pulse Current(Ippm): 6.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086024-P6SMB68CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 155pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 6.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6SMB68CAT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB

92V Clamp 6.5A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 58.1V TVS Protection Diode
144-P6SMB68CAT3G
600W 58.1V TVS Protection Diode 144-P6SMB68CAT3G
Trans Voltage Suppressor Diode, 600W, 58.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMB68CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB68CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 58.1V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: P6SMB68CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB68CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 58.1V 92V SMB - 461-P6SMB68CAT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 58.1V 92V SMB
461-P6SMB68CAT3G
TVS DIODE 58.1V 92V SMB 461-P6SMB68CAT3G
TVS DIODE 58.1V 92V SMB

TVS DIODE 58.1V 92V SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB68CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB68CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB68CAT3G
TVS DIODE 58.1VWM 92VC SMB

TVS DIODE 58.1VWM 92VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB68CAT3G 1086024-P6SMB68CAT3G P6SMB68CAT3GOSTR-ND 144-P6SMB68CAT3G 461-P6SMB68CAT3G P6SMB68CAT3G
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBxxCA - P6SMB68CAT3G TVS - TVS - Diodes - P6SMB68CAT3G TVS Diodes 600W 58.1V TVS Protection Diode TVS DIODE 58.1V 92V SMB Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; SMB
VWM 58.1 volts
IPPM 6.5 amps
VC 92 volts 92 volts 92 volts
VBR 64.6 volts 64.6 volts 64.6 volts
Unlock Full Specs
to access all available technical data