onsemi Diodes, Rectifiers - Arrays - MBR2535CTG MBR2535CTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207703-MBR2535CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207703-MBR2535CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR2535CTG - 207703-MBR2535CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2535CTG
207703-MBR2535CTG
Diodes, Rectifiers - Arrays - MBR2535CTG 207703-MBR2535CTG
Manufacturer: ON Semiconductor Win Source Part Number: 207703-MBR2535CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A Current - Reverse Leakage @ Vr: 200μA @ 35V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 207703-MBR2535CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 30A
Current - Reverse Leakage @ Vr: 200μA @ 35V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBR2535CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2535CTGOS-ND
Diode Arrays MBR2535CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Schottky 35V 25A TO-220 Diode and Rectifier
286-MBR2535CTG
Schottky 35V 25A TO-220 Diode and Rectifier 286-MBR2535CTG
35V 25A Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR2535CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 25A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 25A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2535CTG can be used for catalog matching and distributor lookup.

35V 25A Schottky Rectifier, TO-220-3, Common Cathode Product overview: MBR2535CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 25A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 25A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2535CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR2535CTG - Rochester Electronics
Newburyport, MA, United States
35 V, 25 A Schottky Rectifier

35 V, 25 A Schottky Rectifier

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2535CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2535CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR2535CTG
DIODE ARR SCHOTT 35V 30A TO220

DIODE ARR SCHOTT 35V 30A TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2535CTG
Schottky Diodes & Rectifiers MBR2535CTG
Schottky Diodes & Rectifiers 25A 35V

Schottky Diodes & Rectifiers 25A 35V

Buy Now Datasheet
Diode Arrays - MBR2535CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR2535CTG
Diode Arrays MBR2535CTG
DIODE ARRAY SCHOTTKY 35V TO220AB

DIODE ARRAY SCHOTTKY 35V TO220AB

Supplier's Site Datasheet
DIODE ARRAY SCHOTTKY 35V TO220AB - 598-MBR2535CTG - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 35V TO220AB
598-MBR2535CTG
DIODE ARRAY SCHOTTKY 35V TO220AB 598-MBR2535CTG
DIODE ARRAY SCHOTTKY 35V TO220AB

DIODE ARRAY SCHOTTKY 35V TO220AB

Supplier's Site
Bridge Rectifier - 18726735 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
18726735
Bridge Rectifier 18726735
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 35V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 35V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 98H0604 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
98H0604
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 98H0604
SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-220; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:720mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-220; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:720mV RoHS Compliant: Yes

Supplier's Site
Schottky Rect, 35V, 30A, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi - 13AC3623 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 35V, 30A, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
13AC3623
Schottky Rect, 35V, 30A, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi 13AC3623
SCHOTTKY RECT, 35V, 30A, TO-220; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:820mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, 35V, 30A, TO-220; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage VF Max:820mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Schottky Diodes Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 207703-MBR2535CTG MBR2535CTGOS-ND 286-MBR2535CTG MBR2535CTG MBR2535CTG MBR2535CTG MBR2535CTG 598-MBR2535CTG 18726735 98H0604 13AC3623
Product Name Diodes, Rectifiers - Arrays - MBR2535CTG Diode Arrays Schottky 35V 25A TO-220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays DIODE ARRAY SCHOTTKY 35V TO220AB Bridge Rectifier Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Rect, 35V, 30A, To-220; Repetitive Reverse Voltage Vrrm Max Onsemi
Diode Type Schottky; Schottky Schottky Schottky; Schottky
Life Cycle Stage Active Active Active Active
VF 0.8200 volts 0.8200 volts 0.8200 volts 0.8200 volts 0.7200 volts 0.8200 volts
VR 35 volts 35 volts 35 volts
IR 0.2000 mA 0.2000 mA 0.2000 mA
Unlock Full Specs
to access all available technical data