Diode Array 1 Pair Series Connection Standard 1200V 260A Chassis Mount Y4-M6
Manufacturer: IXYS
Win Source Part Number: 1221704-MEE250-12DA
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 500ns
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 260A
Categories: Discrete Semiconductor Products
Supplier Device Package: Y4-M6
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y4-M6
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MEE
Manufacturer Pack Quantity: 6
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.8V at 260A
Current - Reverse Leakage at Vr: 12mA at 1200V
DIODE MODULE GP 1200V 260A Y4-M6
DIODE MODULE 1.2KV 260A Y4-M6
DIODE MODULE 1.2KV 260A Y4-M6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Diodes |
| Product Number | MEE250-12DA-ND | 1221704-MEE250-12DA | MEE250-12DA | MEE250-12DA | 401-MEE250-12DA |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MEE250-12DA | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | DIODE MODULE 1.2KV 260A Y4-M6 |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | Y4-M6 | ||||
| Diode Type | Step-Recovery Diode; Standard | Standard | |||
| VF | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |
| VR | 1200 volts | 1200 volts | 1200 volts |