Utmel Electronic Limited Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| DGTL ISO 2.5KV GEN PURP 16SSOP | |
| DGTL ISO 2.5KV GEN PURP 8SOIC | |
| DGTL ISO 2500VRMS 1CH GP 8DIP | |
| DGTL ISO 2500VRMS 2CH GP 8SOIC | |
| DGTL ISO 2500VRMS 4CH GP 16SOIC | |
| DGTL ISO 2500VRMS 4CH GP 16SSOP | |
| DGTL ISO 3.75KV 2CH I2C 8SOIC | |
| DGTL ISO 3000VRMS 2CH GP 8SOIC | |
| DGTL ISO 3750VRMS 6CH GP 16SOIC | |
| DGTL ISO 3KV 3CH GEN PURP 16SOIC | |
| DGTL ISO 3KV 4CH GEN PURP 16SOIC | |
| DGTL ISO 5000VRMS 2CH GP 16SOIC | |
| DGTL ISO 5000VRMS 6CH GP 16SOIC | |
| DGTL ISO 5700VRMS 4CH GP 16SOIC | |
| DGTL ISO 5KV 2CH GATE DVR 16SOIC | |
| DGTL ISO 5KV 3CH GEN PURP 16SOIC | |
| DGTL ISO 6000VRMS 2CH GP 16SOIC | |
| DGTL ISOL 2500VRMS 2CH I2C 8SOIC | |
| Digital Isolator CMOS 4-CH 25Mbps 16-Pin SOIC T/R | |
| Digital Isolator Open Drain 1-CH Automotive 8-Pin SOIC N T/R | |
| Digital Isolators AC Dual Channel,1/1 1Mbps Dig Isolator | |
| Digital Isolators Low-Pwr 2/0 Dual CH Digital Isolator | |
| Digital Isolators Quad Ch 1.0kV Isltr 1M 4/0 NB SOIC16 | |
| General Purpose tal Isolator 2500Vrms 6 Channel 150Mbps 35kV/µs CMTI 16-SOIC (0.154 , 3.90mm Width) | |
| High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125 | |
| Isocom Components IS281 Optoisolator | |
| obust EMC, Low Power, Triple-Channel 3/0 Digital Isolator, Fail-Safe Low 16-SOIC -40 to 125 | |
| OPTOISOLATOR 1.5KV SCR 8DIP | |
| OPTOISOLATOR 3.75KV DARL 4SMD | |
| OPTOISOLATOR 3.75KV PHVOLT 8SMD | |
| OPTOISOLATOR 3.75KV TRIAC 4SMD | |
| OPTOISOLATOR 3.75KV TRIAC 4SOP | |
| OPTOISOLATOR 4.17KV TRIAC 6SMD | |
| OPTOISOLATOR 5.3KV TRIAC 6DIP | |
| OPTOISOLATOR 5KV TRIAC 4DIP | |
| OPTOISOLATOR 5KV TRIAC 4SMD | |
| OPTOISOLATOR 5KV TRIAC 6DIP | |
| OPTOISOLATOR 5KV TRIAC 6SMD | |
| OPTOISOLATOR 5KV TRIAC DIP | |
| SILICON LABS SI8233BB-D-IMDigital Isolator, 2 Channel, 30 ns, 4.5 V, 5.5 V, LGA, 14 Pins | |
| SOIC-16 Digital Isolators ROHS | |
| SOIC16-WB(W) Digital Isolators ROHS | |
| TEXAS INSTRUMENTS ISO7221AD Digital Isolator, Dual, 2 Channel, 475 ns, 3 V, 5.5 V, SOIC, 8 Pins | |
| Triple Channel, 3/0, 150Mbps, Digital Isolator 16-SOIC -40 to 125 |