Vishay Intertechnology, Inc. 600W 31.4V 45.7V TVS Protection Diode P6SMB33A-E3/52

Description
600W Unidirectional TVS Diode, 31.4V Breakdown, 45.7V Clamp, SMB Product overview: P6SMB33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 31.4V, 45.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 31.4V, 45.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB33A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 31.4V Breakdown, 45.7V Clamp, SMB Product overview: P6SMB33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 31.4V, 45.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 31.4V, 45.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB33A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 31.4V 45.7V TVS Protection Diode
144-P6SMB33A-E3/52
600W 31.4V 45.7V TVS Protection Diode 144-P6SMB33A-E3/52
600W Unidirectional TVS Diode, 31.4V Breakdown, 45.7V Clamp, SMB Product overview: P6SMB33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 31.4V, 45.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 31.4V, 45.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB33A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 31.4V Breakdown, 45.7V Clamp, SMB Product overview: P6SMB33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 31.4V, 45.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 31.4V, 45.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMB33A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMB33A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB33A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - P6SMB33A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMB33A-E3/52 - 791224-P6SMB33A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMB33A-E3/52
791224-P6SMB33A-E3/52
TVS - TVS - Diodes - P6SMB33A-E3/52 791224-P6SMB33A-E3/52
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791224-P6SMB33A-E3/5 2 Series: P6SMB, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Current - Peak Pulse (10/1000μs): 13.1A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6SMB33A Categories: Circuit Protection Minimum Breakdown Voltage: 31.4V Manufacturer Package: DO-214AA (SMB) Maximum Clamping Voltage: 45.7V Alternative Parts (Cross-Reference): P6SMB33A_R1_00001; P6SMB33A_R2_00001; P6SMB33A TRTS; P6SMB33A HF TRTB; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791224-P6SMB33A-E3/52
Series: P6SMB, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Current - Peak Pulse (10/1000μs): 13.1A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6SMB33A
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.4V
Manufacturer Package: DO-214AA (SMB)
Maximum Clamping Voltage: 45.7V
Alternative Parts (Cross-Reference): P6SMB33A_R1_00001; P6SMB33A_R2_00001; P6SMB33A TRTS; P6SMB33A HF TRTB;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1uA 600W 45.7V 31.4V 28.2V 34.7V Unidirectional SMB TVS ROHS - 17930-P6SMB33A-E3/52 - Utmel Electronic Limited
Hong Kong, China
1uA 600W 45.7V 31.4V 28.2V 34.7V Unidirectional SMB TVS ROHS
17930-P6SMB33A-E3/52
1uA 600W 45.7V 31.4V 28.2V 34.7V Unidirectional SMB TVS ROHS 17930-P6SMB33A-E3/52
1uA 600W 45.7V 31.4V 28.2V 34.7V Unidirectional SMB TVS ROHS

1uA 600W 45.7V 31.4V 28.2V 34.7V Unidirectional SMB TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMB33A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMB33A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMB33A-E3/52
TVS DIODE 28.2VWM 45.7VC DO214AA

TVS DIODE 28.2VWM 45.7VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6SMB33A-E3/52 P6SMB33A-E3/52GIDKR-ND 791224-P6SMB33A-E3/52 17930-P6SMB33A-E3/52 P6SMB33A-E3/52
Product Name 600W 31.4V 45.7V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMB33A-E3/52 1uA 600W 45.7V 31.4V 28.2V 34.7V Unidirectional SMB TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data