DIODES Incorporated 28V 370MW Zener Diode MMSZ5255BQ-7-F

Description
DIODE ZENER 28V 370MW SOD123 Product overview: MMSZ5255BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255BQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 28V 370MW SOD123 Product overview: MMSZ5255BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255BQ-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
28V 370MW Zener Diode
287-MMSZ5255BQ-7-F
28V 370MW Zener Diode 287-MMSZ5255BQ-7-F
DIODE ZENER 28V 370MW SOD123 Product overview: MMSZ5255BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255BQ-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 28V 370MW SOD123 Product overview: MMSZ5255BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255BQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5255BQ-7-F - 885466-MMSZ5255BQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5255BQ-7-F
885466-MMSZ5255BQ-7-F
Diodes - Zener - Single - MMSZ5255BQ-7-F 885466-MMSZ5255BQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 885466-MMSZ5255BQ-7- F Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 28 V 370 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5255 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 31-MMSZ5255BQ-7-FDKR , 31-MMSZ5255BQ-7-FCT, 31-MMSZ5255BQ-7-FTR

Manufacturer: Diodes Incorporated
Win Source Part Number: 885466-MMSZ5255BQ-7-F
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 28 V 370 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5255
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 31-MMSZ5255BQ-7-FDKR, 31-MMSZ5255BQ-7-FCT, 31-MMSZ5255BQ-7-FTR

Buy Now
Single Zener Diodes - 31-MMSZ5255BQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5255BQ-7-FDKR-ND
Single Zener Diodes 31-MMSZ5255BQ-7-FDKR-ND
Zener Diode 28V 370mW ±5% Surface Mount SOD-123

Zener Diode 28V 370mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 31-MMSZ5255BQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5255BQ-7-FTR-ND
Single Zener Diodes 31-MMSZ5255BQ-7-FTR-ND
Zener Diode 28V 370mW ±5% Surface Mount SOD-123

Zener Diode 28V 370mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 31-MMSZ5255BQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5255BQ-7-FCT-ND
Single Zener Diodes 31-MMSZ5255BQ-7-FCT-ND
Zener Diode 28V 370mW ±5% Surface Mount SOD-123

Zener Diode 28V 370mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5255BQ-7-F
Zener Diodes MMSZ5255BQ-7-F
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now
Single Zener Diodes - MMSZ5255BQ-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5255BQ-7-F
Single Zener Diodes MMSZ5255BQ-7-F
DIODE ZENER 28V 370MW SOD123

DIODE ZENER 28V 370MW SOD123

Supplier's Site
ZENER DIODE SOD123 - 233-MMSZ5255BQ-7-F - Utmel Electronic Limited
Hong Kong, China
ZENER DIODE SOD123
233-MMSZ5255BQ-7-F
ZENER DIODE SOD123 233-MMSZ5255BQ-7-F
ZENER DIODE SOD123

ZENER DIODE SOD123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - MMSZ5255BQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5255BQ-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5255BQ-7-F
DIODE ZENER 28V 370MW SOD123

DIODE ZENER 28V 370MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5255BQ-7-F 885466-MMSZ5255BQ-7-F 31-MMSZ5255BQ-7-FDKR-ND MMSZ5255BQ-7-F MMSZ5255BQ-7-F 233-MMSZ5255BQ-7-F MMSZ5255BQ-7-F
Product Name 28V 370MW Zener Diode Diodes - Zener - Single - MMSZ5255BQ-7-F Single Zener Diodes Zener Diodes Single Zener Diodes ZENER DIODE SOD123 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 28 volts 28 volts 28 volts
ZZT 44 ohms 44 ohms 44 ohms
Unlock Full Specs
to access all available technical data