Vishay Precision Group Diodes - Zener - Single - MMSZ5232B-E3-08 MMSZ5232B-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 108634-MMSZ5232B-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 108634-MMSZ5232B-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5232B-E3-08 - 108634-MMSZ5232B-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5232B-E3-08
108634-MMSZ5232B-E3-08
Diodes - Zener - Single - MMSZ5232B-E3-08 108634-MMSZ5232B-E3-08
Manufacturer: Vishay Win Source Part Number: 108634-MMSZ5232B-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 11 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: Vishay
Win Source Part Number: 108634-MMSZ5232B-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 11 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
5.6V 0.5W Zener Diode - 287-MMSZ5232B-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.5W Zener Diode
287-MMSZ5232B-E3-08
5.6V 0.5W Zener Diode 287-MMSZ5232B-E3-08
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: MMSZ5232B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5232B-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5232B-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-E3-08TR-ND
Single Zener Diodes MMSZ5232B-E3-08TR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232B-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-E3-08CT-ND
Single Zener Diodes MMSZ5232B-E3-08CT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5232B-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5232B-E3-08DKR-ND
Single Zener Diodes MMSZ5232B-E3-08DKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5232B-E3-08
Zener Diodes MMSZ5232B-E3-08
Zener Diodes 5.6 Volt 0.5W 5%

Zener Diodes 5.6 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5232B-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5232B-E3-08
Discrete Semiconductor Products - Diodes - Zener MMSZ5232B-E3-08
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site
Zener Diode, 5.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay - 60AC3748 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay
60AC3748
Zener Diode, 5.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay 60AC3748
ZENER DIODE, 5.6V, 0.5W, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.5W, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.6V, 0.5W, Sod-123-2, Full Reel; Zener Voltage Nom Vishay - 96W2688 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.5W, Sod-123-2, Full Reel; Zener Voltage Nom Vishay
96W2688
Diode, Zener, 5.6V, 0.5W, Sod-123-2, Full Reel; Zener Voltage Nom Vishay 96W2688
DIODE, ZENER, 5.6V, 0.5W, SOD-123-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.5W, SOD-123-2, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5232B-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5232B-E3-08
Single Zener Diodes MMSZ5232B-E3-08
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 - 866-MMSZ5232B-E3-08 - Utmel Electronic Limited
Hong Kong, China
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2
866-MMSZ5232B-E3-08
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 866-MMSZ5232B-E3-08
Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2

Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 108634-MMSZ5232B-E3-08 287-MMSZ5232B-E3-08 MMSZ5232B-E3-08TR-ND MMSZ5232B-E3-08 MMSZ5232B-E3-08 60AC3748 96W2688 MMSZ5232B-E3-08 866-MMSZ5232B-E3-08
Product Name Diodes - Zener - Single - MMSZ5232B-E3-08 5.6V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Vishay Diode, Zener, 5.6V, 0.5W, Sod-123-2, Full Reel; Zener Voltage Nom Vishay Single Zener Diodes Zener Diode, 5.6V V(Z), 5%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2
Life Cycle Stage Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 11 ohms 11 ohms 11 ohms
PD 500 milliwatts 0.5000 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data