onsemi Zener Diodes MMSZ4688T1G

Description
Zener Diode 4.7V 5% 500mW SOD123
Request a Quote Datasheet
Description
Zener Diode 4.7V 5% 500mW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7916189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916189
Zener Diodes 7916189
Zener Diode 4.7V 5% 500mW SOD123

Zener Diode 4.7V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 7916189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7916189P
Zener Diodes 7916189P
Zener Diode 4.7V 5% 500mW SOD123

Zener Diode 4.7V 5% 500mW SOD123

Supplier's Site
Zener Diodes - 1629446 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1629446
Zener Diodes 1629446
Zener Diode 4.7V 5% 500mW SOD123

Zener Diode 4.7V 5% 500mW SOD123

Supplier's Site
Single Zener Diodes - MMSZ4688T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688T1GOSCT-ND
Single Zener Diodes MMSZ4688T1GOSCT-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4688T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688T1GOSTR-ND
Single Zener Diodes MMSZ4688T1GOSTR-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4688T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688T1GOSDKR-ND
Single Zener Diodes MMSZ4688T1GOSDKR-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4688T1G - 023982-MMSZ4688T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4688T1G
023982-MMSZ4688T1G
Diodes - Zener - Single - MMSZ4688T1G 023982-MMSZ4688T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023982-MMSZ4688T1G Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 4.7V Family Name: MMSZ4688 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4688T1; MMSZ4688ET3G; SZMMSZ4688ET1G; SZMMSZ4688T3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023982-MMSZ4688T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 4.7V
Family Name: MMSZ4688
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4688T1; MMSZ4688ET3G; SZMMSZ4688ET1G; SZMMSZ4688T3G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Automotive 4.7V 500mW Zener Diode
287-MMSZ4688T1G
Automotive 4.7V 500mW Zener Diode 287-MMSZ4688T1G
Zener Diode Single 4.7V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4688T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4688T1G can be used for catalog matching and distributor lookup.

Zener Diode Single 4.7V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4688T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 4.7V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 4.7V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4688T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4688T1G
Zener Diodes MMSZ4688T1G
Zener Diodes 4.7V 500mW

Zener Diodes 4.7V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4688T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4688T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4688T1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ4688T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4688T1G
Single Zener Diodes MMSZ4688T1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi - 83H7396 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi
83H7396
Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi 83H7396
ZENER DIODE, 500mW, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi - 67R1363 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi
67R1363
Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi 67R1363
ZENER DIODE, FULL REEL; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
DIODE ZENER 4.7V 500MW SOD123 - 598-MMSZ4688T1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.7V 500MW SOD123
598-MMSZ4688T1G
DIODE ZENER 4.7V 500MW SOD123 598-MMSZ4688T1G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7916189 7916189P MMSZ4688T1GOSCT-ND 023982-MMSZ4688T1G 287-MMSZ4688T1G MMSZ4688T1G MMSZ4688T1G MMSZ4688T1G 83H7396 67R1363 598-MMSZ4688T1G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - MMSZ4688T1G Automotive 4.7V 500mW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 500Mw, 4.7V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi DIODE ZENER 4.7V 500MW SOD123
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data