Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 60V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 60V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 044270-MBR2060CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220-3
Standard Package: 1000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 20A
Current - Reverse Leakage @ Vr: 150µA @ 60V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220AB; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(A. FREE 2 YEAR RADWELL WARRANTY
Schottky Diodes & Rectifiers 20A 60V
| Rochester Electronics | DigiKey | Win Source Electronics | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | MBR2060CT | MBR2060CTOS-ND | 044270-MBR2060CT | 16126060 | 598-MBR2060CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products | Bridge Rectifier | Schottky Diodes & Rectifiers 20A 60V | |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | ||
| Life Cycle Stage | Obsolete | Obsolete | |||
| RoHS Compliant | RoHS | ||||
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 150 C (-85 to 302 F) |