This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal management are desired. Positive temperature coefficient for safe operation and ease of paralleling 175 °C maximum operating junction temperature Excellent surge capability Extremely fast, temperature-independ
Diode Silicon Carbide Schottky 650V 45A (DC) Through Hole TO-247AD
DIODE SIL CARB 650V 45A TO247AD
DIODE SCHOTTKY SIC 650V 20A DUAL
DIODE SIL CARB 650V 45A TO247AD
Schottky Diodes & Rectifiers GEN2 SiC Schottky Diode 650 V, 2*20 A, TO-247-3L, AEC-Q101
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | LSIC2SD065E40CCA | LSIC2SD065E40CCA-ND | LSIC2SD065E40CCA | 461-LSIC2SD065E40CCA | LSIC2SD065E40CCA | LSIC2SD065E40CCA |
| Product Name | Series: SiC Schottky Diodes | Single Diodes | Single Diodes | DIODE SCHOTTKY SIC 650V 20A DUAL | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-247; TO-247-3L | TO-247; TO-247-3 | TO-247-3L | |||
| VF | 1.5 volts | 1.8 volts | 1.8 volts | |||
| IFSM | 95 amps | |||||
| VRRM | 650 volts | |||||
| Tj | -55 to 175 C (-67 to 347 F) |