TVS Dual Common Anode Zeners 15V SOT-23
TVS Dual Common Anode Zeners 15V SOT-23
TVS Dual Common Anode Zeners 15V SOT-23
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
21V Clamp 1.9A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS Diode Zener 12V Unidir SOT-23 1.9A 40W SMD Product overview: MMBZ15VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, SMD, 12V, 1.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, SMD, 12V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ15VALT1G can be used for catalog matching and distributor lookup.
TVS DIODE 12V 21V SOT23-3
TVS DIODE 12VWM 21VC SOT23-3
TVS DIODE 12VWM 21VC SOT23-3
ZENER TVS, DUAL COMMON ANODE, SOT-23, FULL REEL; Product Range:MMBZ1 Series; TVS Polarity:Unidirectio
TVS DIODE ARRAY, 40W, 15V, SOT-23; Product Range:MMBZ1 Series; TVS Polarity:Unidirectio
TVS DIODE, 40W, 15V, SOT-23; Product Range:MMBZ1 Series; TVS Polarity:Unidirectio
21V 40W 14.25V 12V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6878222 | 6878222P | MMBZ15VALT1GOSDKR-ND | 144-MMBZ15VALT1G | 598-MMBZ15VALT1G | MMBZ15VALT1G | MMBZ15VALT1G | 67R1347 | 98H0759 | 80Y9446 | MMBZ15VALT1G |
| Product Name | TVS Diodes | TVS Diodes | Zener Diode Arrays | Zener SMD 12V 1.9A TVS Protection Diode | TVS DIODE 12V 21V SOT23-3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Zener Tvs, Dual Common Anode, Sot-23, Full Reel; Product Range Onsemi | Tvs Diode Array, 40W, 15V, Sot-23; Product Range Onsemi | Tvs Diode, 40W, 15V, Sot-23; Product Range Onsemi | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Package | SOT23; Sot-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23 |
| Pin Count | 3 | 3 | 3 | 3 | 3 | 3 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Arrangement | Common Anode | Common Anode | |||||||||
| Diode Type | Zener; Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |