Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-218-3
600 V, 30 A Ultrafast Rectifier, SOT-93 (T0-218) 4 LEAD, 30-TUBE Product overview: MUR3060PT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR3060PT can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 132371-MUR3060PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 15A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-93
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 15A SOT93
DIODE ARRAY GP 600V 15A SOT93
DIODE ARRAY GP 600V 15A SOT93
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | MUR3060PTOS-ND | 286-MUR3060PT | 132371-MUR3060PT | 598-MUR3060PT | MUR3060PT | MUR3060PT |
| Product Name | Diode Arrays | 600 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - MUR3060PT | DIODE ARRAY GP 600V 15A SOT93 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | TO-218-3 | Rail/Tube | SOT-93 | TO-218-3 | TO-218-3 | |
| IO | 15 amps | |||||
| Diode Type | Standard | Standard |