Zener Diode 8.7V 1W ±6% Surface Mount PMDU
Manufacturer: Rohm Semiconductor
Win Source Part Number: 018212-KDZTR8.2B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 20μA @ 5V
Voltage - Zener (Nom) (Vz): 8.7V
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: PMDU
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
DIODE ZENER 8.7V 1W PMDU Product overview: KDZTR8.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.7V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.7V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-KDZTR8.2B can be used for catalog matching and distributor lookup.
DIODE ZENER 8.7V 1W PMDU
Zener Diodes 8.2 to 9.3V; 40mA 1000mW
DIODE ZENER 8.7V 1W PMDU
DIODE ZENER 8.7V 1W PMDU
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | KDZTR8.2BTR-ND | 018212-KDZTR8.2B | 287-KDZTR8.2B | KDZTR8.2B | KDZTR8.2B | KDZTR8.2B | 687-KDZTR8.2B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - KDZTR8.2B | 8.7V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | DIODE ZENER 8.7V 1W PMDU |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Active | Declining; Not For New Designs | ||||
| Package | PMDU | Tape & Reel (TR) | PMDU | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
| VZ | 8.7 volts | 8.2 volts | 8.7 volts | 8.7 volts | 8.65 volts |