DIODES Incorporated 200V 5A TO252 Diode and Rectifier MBRD10200CT-13

Description
DIODE ARR SCHOTT 200V 5A TO252-3 Product overview: MBRD10200CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10200CT-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 200V 5A TO252-3 Product overview: MBRD10200CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10200CT-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 5A TO252 Diode and Rectifier
286-MBRD10200CT-13
200V 5A TO252 Diode and Rectifier 286-MBRD10200CT-13
DIODE ARR SCHOTT 200V 5A TO252-3 Product overview: MBRD10200CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10200CT-13 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 200V 5A TO252-3 Product overview: MBRD10200CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10200CT-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBRD10200CT-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD10200CT-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - MBRD10200CT-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRD10200CT-13 - 719359-MBRD10200CT-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRD10200CT-13
719359-MBRD10200CT-13
Diodes, Rectifiers - Arrays - MBRD10200CT-13 719359-MBRD10200CT-13
Manufacturer: Diodes Incorporated Win Source Part Number: 719359-MBRD10200CT-1 3 Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Supplier Device Package: TO-252, (D-Pak) Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 910mV at 5A Current - Reverse Leakage at Vr: 50μA at 200V

Manufacturer: Diodes Incorporated
Win Source Part Number: 719359-MBRD10200CT-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252, (D-Pak)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 910mV at 5A
Current - Reverse Leakage at Vr: 50μA at 200V

Buy Now
Diode - 99502140 - Radwell International
Willingboro, NJ, United States
DIODE ARRAY 1 PAIR COMMON CATHODE SCHOTTKY 200V 5A SURFACE MOUNT TO-252-3, DPAK (2 LEADS + TAB), SC-63 . FREE 2 YEAR RADWELL WARRANTY

DIODE ARRAY 1 PAIR COMMON CATHODE SCHOTTKY 200V 5A SURFACE MOUNT TO-252-3, DPAK (2 LEADS + TAB), SC-63 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DIODE SCHOTTKY 200V 5A TO252 - 233-MBRD10200CT-13 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 200V 5A TO252
233-MBRD10200CT-13
DIODE SCHOTTKY 200V 5A TO252 233-MBRD10200CT-13
DIODE SCHOTTKY 200V 5A TO252

DIODE SCHOTTKY 200V 5A TO252

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRD10200CT-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRD10200CT-13
Discrete Semiconductor Products - Diodes - Rectifiers MBRD10200CT-13
DIODE ARR SCHOTT 200V 5A TO252-3

DIODE ARR SCHOTT 200V 5A TO252-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRD10200CT-13
Schottky Diodes & Rectifiers MBRD10200CT-13
Schottky Diodes & Rectifiers 10A Dual SBR 200Vrrm 110Ifsm 0.91

Schottky Diodes & Rectifiers 10A Dual SBR 200Vrrm 110Ifsm 0.91

Buy Now Datasheet
Diode Arrays - MBRD10200CT-13 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRD10200CT-13
Diode Arrays MBRD10200CT-13
DIODE SCHOTTKY 200V 5A TO252

DIODE SCHOTTKY 200V 5A TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays General Purpose Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 286-MBRD10200CT-13 MBRD10200CT-13DICT-ND 719359-MBRD10200CT-13 99502140 233-MBRD10200CT-13 MBRD10200CT-13 MBRD10200CT-13 MBRD10200CT-13
Product Name 200V 5A TO252 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBRD10200CT-13 Diode DIODE SCHOTTKY 200V 5A TO252 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK TO-252-3 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
General-purpose triple Schottky diode - BAS40VYX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details