onsemi Schottky SMD 3A 20V Diode and Rectifier MBRS320

Description
3A 20V Schottky Rectifier, DO-214AB, SMD Product overview: MBRS320 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A 20V Schottky Rectifier, DO-214AB, SMD Product overview: MBRS320 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 3A 20V Diode and Rectifier - 280-MBRS320 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 3A 20V Diode and Rectifier
280-MBRS320
Schottky SMD 3A 20V Diode and Rectifier 280-MBRS320
3A 20V Schottky Rectifier, DO-214AB, SMD Product overview: MBRS320 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320 can be used for catalog matching and distributor lookup.

3A 20V Schottky Rectifier, DO-214AB, SMD Product overview: MBRS320 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRS320 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBRS320 - 074338-MBRS320 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBRS320
074338-MBRS320
Diodes, Rectifiers - Single - MBRS320 074338-MBRS320
Manufacturer: ON Semiconductor Win Source Part Number: 074338-MBRS320 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 074338-MBRS320
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Single Diodes - MBRS320TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBRS320TR-ND
Single Diodes MBRS320TR-ND
Diode Schottky 20V 4A Surface Mount SMC (DO-214AB)

Diode Schottky 20V 4A Surface Mount SMC (DO-214AB)

Buy Now Datasheet
DIODE SCHOTTKY 20V 4A SMC - 598-MBRS320 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 4A SMC
598-MBRS320
DIODE SCHOTTKY 20V 4A SMC 598-MBRS320
DIODE SCHOTTKY 20V 4A SMC

DIODE SCHOTTKY 20V 4A SMC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRS320
Schottky Diodes & Rectifiers MBRS320
Schottky Diodes & Rectifiers 3.0a Power Rectifier Schottky

Schottky Diodes & Rectifiers 3.0a Power Rectifier Schottky

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRS320 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRS320
Discrete Semiconductor Products - Diodes - Rectifiers MBRS320
DIODE SCHOTTKY 20V 4A SMC

DIODE SCHOTTKY 20V 4A SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MBRS320 074338-MBRS320 MBRS320TR-ND 598-MBRS320 MBRS320 MBRS320
Product Name Schottky SMD 3A 20V Diode and Rectifier Diodes, Rectifiers - Single - MBRS320 Single Diodes DIODE SCHOTTKY 20V 4A SMC Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB; SMB DO-214AB, SMC SMC (DO-214AB)
RoHS Compliant RoHS RoHS
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data