onsemi Schottky 1A 20V Diode and Rectifier NSR0320MW2T1G

Description
1A 20V Schottky Diode, SOD-323, Single, General Purpose Rectifier Product overview: NSR0320MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 20V Schottky Diode, SOD-323, Single, General Purpose Rectifier Product overview: NSR0320MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 20V Diode and Rectifier - 280-NSR0320MW2T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 20V Diode and Rectifier
280-NSR0320MW2T1G
Schottky 1A 20V Diode and Rectifier 280-NSR0320MW2T1G
1A 20V Schottky Diode, SOD-323, Single, General Purpose Rectifier Product overview: NSR0320MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T1G can be used for catalog matching and distributor lookup.

1A 20V Schottky Diode, SOD-323, Single, General Purpose Rectifier Product overview: NSR0320MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0320MW2T1G - 025705-NSR0320MW2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0320MW2T1G
025705-NSR0320MW2T1G
Diodes, Rectifiers - Single - NSR0320MW2T1G 025705-NSR0320MW2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025705-NSR0320MW2T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 900mA Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 29pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: NSR0320MW2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NSVR0320MW2T1G; PMEG2010EA/DG; PMEG2010EA; BAT760Z; Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025705-NSR0320MW2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 900mA
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 29pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: NSR0320MW2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSVR0320MW2T1G; PMEG2010EA/DG; PMEG2010EA; BAT760Z;
Introduction Date: January 12, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - NSR0320MW2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0320MW2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0320MW2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
 - NSR0320MW2T1G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage

1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0320MW2T1G
Schottky Diodes & Rectifiers NSR0320MW2T1G
Schottky Diodes & Rectifiers 20V 200mW Single

Schottky Diodes & Rectifiers 20V 200mW Single

Buy Now Datasheet
DIODE SCHOTTKY 20V 1A SOD323 - 598-NSR0320MW2T1G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 1A SOD323
598-NSR0320MW2T1G
DIODE SCHOTTKY 20V 1A SOD323 598-NSR0320MW2T1G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Single Diodes - NSR0320MW2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0320MW2T1G
Single Diodes NSR0320MW2T1G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0320MW2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0320MW2T1G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0320MW2T1G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Schottky Rectifier, 1A, 23V Sod-323; Diode Configuration Onsemi - 10N9706 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 23V Sod-323; Diode Configuration Onsemi
10N9706
Schottky Rectifier, 1A, 23V Sod-323; Diode Configuration Onsemi 10N9706
SCHOTTKY RECTIFIER, 1A, 23V SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 23V SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi - 71J7032 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi
71J7032
Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi 71J7032
SCHOTTKY RECTIFIER, 1A, 23V SOD-323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 23V SOD-323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 900Ma, 23V, Sod-323-2; Diode Configuration Onsemi - 04X6650 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 900Ma, 23V, Sod-323-2; Diode Configuration Onsemi
04X6650
Diode, Schottky, 900Ma, 23V, Sod-323-2; Diode Configuration Onsemi 04X6650
DIODE, SCHOTTKY, 900MA, 23V, SOD-323-2; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:23V; Forward Current If(AV):900mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:5A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 900MA, 23V, SOD-323-2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:23V; Forward Current If(AV):900mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:5A; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - NSR0320MW2T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR0320MW2T1G
Diodes >> Schottky Barrier Diodes (SBD) NSR0320MW2T1G
20V 500mV@900mA 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

20V 500mV@900mA 1A SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NSR0320MW2T1G 025705-NSR0320MW2T1G NSR0320MW2T1GOSTR-ND NSR0320MW2T1G NSR0320MW2T1G 598-NSR0320MW2T1G NSR0320MW2T1G NSR0320MW2T1G 10N9706 71J7032 04X6650 NSR0320MW2T1G
Product Name Schottky 1A 20V Diode and Rectifier Diodes, Rectifiers - Single - NSR0320MW2T1G Single Diodes Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 1A SOD323 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1A, 23V Sod-323; Diode Configuration Onsemi Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi Diode, Schottky, 900Ma, 23V, Sod-323-2; Diode Configuration Onsemi Diodes >> Schottky Barrier Diodes (SBD)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details
Diodes, Rectifiers - Arrays - 6CWQ10FNTRLPBF - 1129613-6CWQ10FNTRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers