Utmel Electronic Limited Datasheets for RF MOSFET Transistors
MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc.
RF MOSFET Transistors: Learn more
| Product Name | Notes |
|---|---|
| DUAL N CH RF MOSFET, 12V, 30MA, 4-SOT-143R - More Details | |
| RF MOSFET LDMOS DUAL 50V SOT539B | |
| RF MOSFET LDMOS SOT1462-1 | |
| RF MOSFET Transistors BL RF | |
| RF MOSFET Transistors HV8 2.6GHZ 80W NI780S-4 | |
| RF MOSFET Transistors HV8 2GHZ 140W NI780S | |
| RF MOSFET Transistors HV8 300W 50V NI1230S | |
| RF MOSFET Transistors HV8 900MHZ 60W OM780-2 | |
| RF MOSFET Transistors N-Ch Radio Freq 1A 3W 7V VDSS | |
| RF MOSFET Transistors TAPE-7 MOS-RFSS | |
| RF MOSFET Transistors VHV6 500W 50V NI780H | |
| Trans RF MOSFET 65V 15-Pin TO-270 W GULL T/R | |
| Trans RF MOSFET 65V 15-Pin TO-272 W T/R | |
| Trans RF MOSFET N-CH 10V 0.5A 4-Pin(3+Tab) PW-Mini T/R | |
| Trans RF MOSFET N-CH 110V 3-Pin TO-270 T/R | |
| Trans RF MOSFET N-CH 110V 3-Pin TO-272 T/R | |
| Trans RF MOSFET N-CH 110V 42A 5-Pin SOT-539A | |
| Trans RF MOSFET N-CH 40V 2A 3-Pin PowerSO-10RF (Formed lead) Tube | |
| Trans RF MOSFET N-CH 65V 17-Pin TO-272 W T/R | |
| Trans RF MOSFET N-CH 65V 3-Pin Case 465A-06 T/R | |
| Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R | |
| Trans RF MOSFET N-CH 65V 3-Pin NI-880 T/R | |
| Trans RF MOSFET N-CH 65V 9-Pin Case 375J-02 T/R | |
| Trans RF MOSFET N-CH 66V 3-Pin NI-880 T/R | |
| Trans RF MOSFET N-CH 68V 3-Pin NI-880S T/R | |
| Trans RF MOSFET N-CH 68V 5-Pin TO-270 W T/R | |
| Trans RF MOSFET N-CH 70V 3-Pin NI-780S T/R | |
| Trans RF MOSFET N-CH 70V 5-Pin NI-1230 T/R | |
| Trans RF MOSFET N-CH 8V 0.025A Automotive 4-Pin(3+Tab) SOT-143 T/R | |
| Transistors RF MOSFET 2170MHZ 10W | |
| Transistors RF MOSFET AF1 2GHz 60W OM780-4 | |
| Transistors RF MOSFET Power 60W 1GHZ FET TO-270 | |
| Transistors RF MOSFET Power HV6 44W W/CDMA |