Utmel Electronic Limited Datasheets for IC PCI Bridges
PCI bridges are semiconductors that expand the number of slots available on PCI devices.
IC PCI Bridges: Learn more
| Product Name | Notes |
|---|---|
| Camera Interface Bridge 80-Pin BGA | |
| EXAR XR21B1424IV64-FInter face Bridges, USB to UART, 4.4 V, 5.25 V, LQFP, 64 Pins, -40 C | |
| FAIRCHILD SEMICONDUCTOR 74VHC245MInterface Bridges, 2 V, 5.5 V, 20 Pins, -40 C | |
| Interface Bridges, 3 V, 3.6 V, 14 Pins, -40 C | |
| L6591 Series 22 V 50% 500 kHz PWM Controller for ZVS Half Bridge - SOIC-16 | |
| Motor / Motion / Ignition Controllers & Drivers H-BRIDGE MOTOR DRIVER | |
| PCI Interface IC PCIe to PCI Bridge | |
| Switching Controllers Resonant Half-bridge Controller | |
| UART Interface IC I2C/SPI-UARTBRIDGE W/IRDA AND GPIO |