Utmel Electronic Limited Datasheets for Analog-to-Digital Converter (ADC) Chips
Analog-to-digital converter (ADC) chips transform information from analog to digital form.
Analog-to-Digital Converter (ADC) Chips: Learn more
| Product Name | Notes |
|---|---|
| 1-Channel Single ADC SAR 100ksps 18-bit Serial 16-Pin TSSOP Tube | |
| 12 BIT 1.25MSPS 1 CH SAR ADC | |
| 12-BIT 100 KSPS A/D CONVERTER | |
| 12-MHz Metering AFE with 1 24-bit Sigma-Delta ADC, 4KB Flash, 256B RAM 24-TSSOP -40 to 85 | |
| 14KB,1KB RAM,HEF,16b PWM,Comparator,10b ADC,5b DAC | |
| 16-Bit 500kSPS 4-Channel SAR ADC With Bipolar Inputs Off 5V Supply 38-TSSOP -40 to 125 | |
| 16-Bit, High-Speed, 2.7V-to-5V Micropower Sampling Analog-to-Digital Converter (ADC) 8-VSSOP -40 to 85 | |
| 16B 6 CHANNEL SIM SAM SAR ADC | |
| 16B 8CH 500KSPS SAR ADC | |
| 16BIT ADC | |
| 24-bit 128-kSPS 2-channel simultaneous-samplin g delta-sigma ADC 32-TQFP -40 to 125 | |
| 28KB 2KB RAM 256B EEPROM 10B ADC | |
| 3-1/2 Digit Direct Display 5 V 3-1/2 Digit A/D Converter Surface Mount -MQFP-44 | |
| 7KB 512B RAM 256B EEPROM 10B ADC | |
| ADC 10BIT 1CH 1MSPS SOT23-6 | |
| ADC 10BIT 2CHAN 500KSPS 8VSSOP | |
| ADC 10BIT 4CH 1MSPS 4CH 10-MSOP | |
| ADC 12BIT 2CHAN 500KSPS 8VSSOP | |
| ADC 12BIT 500KSPS 7CH 16-TSSOP | |
| ADC 12BIT 8CH 0.5-1MSPS 16-TSSOP | |
| ADC 16BIT 500KSPS SAR 10-MSOP | |
| ADC 8BIT SRL I/O CMOS 8-SOIC | |
| ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN | |
| ADC Dual Pipelined 25Msps 12-bit LVDS/Serial 48-Pin VQFN T/R | |
| ADC Dual Pipelined 50Msps 12-bit LVDS/Serial 48-Pin VQFN T/R | |
| ADC Dual Pipelined 50Msps 14-bit Serial 48-Pin VQFN T/R | |
| ADC Dual SAR 1Msps 14-Bit Serial (SPI) 16-Pin TSSOP Tube | |
| ADC Quad Pipelined 50Msps 14-bit JESD204B 48-Pin VQFN EP T/R | |
| ADC Single 15Msps 8-bit Parallel 24-Pin TSSOP T/R | |
| ADC Single SAR 1Msps 8-bit Serial 8-Pin VSSOP T/R | |
| ADC Single SAR 31ksps 8-bit Serial 8-Pin PDIP Rail | |
| ADC Single SAR 500ksps 8-bit Serial 6-Pin SOT-23 T/R | |
| AFE General Purpose 4ADC 14-Bit 1.8V/1.9V/3.3V 64-Pin VQFN EP T/R | |
| ANALOG TO DIGITAL CONVERTERS - A | |
| Analog to Digital Converters - ADC 10BDual ChPseudo Diff uPwr Ser SAR | |
| Analog to Digital Converters - ADC 12B 1.0/2.0 GSPS Ultra Hi-Spd ADC | |
| Analog to Digital Converters - ADC 12B Sgl 3.6 GSPS Ultra Hi-Spd ADC | |
| Analog to Digital Converters - ADC 13 Bit Fast Recovery | |
| Analog to Digital Converters - ADC 14B 250MSPS Low Pwr ADC | |
| Analog to Digital Converters - ADC 2-ch 750MSPS BTS Feedbck & Receivr IC | |
| Analog to Digital Converters - ADC 20-Bit Delta Sigma ADC Int. OSC | |
| Analog to Digital Converters - ADC 24 Bit, 30kSPS Very Low Noise DelSig ADC | |
| Analog to Digital Converters - ADC 5V 14B,105MSPS High Perf Bipolar ADC | |
| Analog to Digital Converters - ADC 8-Bit 1.25 MSPS Single Ch. | |
| Analog to Digital Converters - ADC Dual 16-Bit ADC 250MSPS | |
| Analog to Digital Converters - ADC IC 24-Bit 1-ch Low Noise ADC | |
| Analog to Digital Converters - ADC Octal CH 12B 100MSPS Hi-SNR & Lo-Pwr ADC | |
| Analog to Digital Converters - ADC Quad 11B 200MSPS ADC with SNRBoost | |
| Audio Codec 1ADC / 1DAC 14bit 64-Pin LQFP Tray | |
| Audio Codec 1ADC / 1DAC 16bit 28-Pin SOIC Tube | |
| Audio Codec 1ADC / 1DAC 16bit 28-Pin SSOP Rail | |
| Audio Codec 2ADC / 2DAC 16bit 32-Pin VQFN EP T/R | |
| Audio Codec 2ADC /2 DAC 24-Bit 28-Pin QFN | |
| BOARD EVAL FOR CS5340 STEREO ADC | |
| BROADCOM LIMITED - ACPL-C87A-000E - SPANNUNGSSENSOR, TRENNVERSTÄRKER | |
| BROADCOM LIMITED - ACPL-M21L-500E - OPTOKOPPLER, NIED LEIST.AUFN, 5MBD | |
| BROADCOM LIMITED - HCPL-2630-000E - OPTOKOPPLER, ZWEIFACH LOGIC O/P | |
| BROADCOM LIMITED APDS-9700-020 Proximity Sensor, Low Power Consumption, Analogue, Digital, 200 mm, QFN, 8 Pins, 2.4 V, 3.6 V | |
| BROADCOM LIMITED HCPL-7800-500E ISOLATION AMP, 100KHZ, 3.75KV, SMDIP-8 | |
| BROADCOM LIMITED HCPL-7800A-000E Isolation Amplifier, Optically, 1 Amplifier, 0.3 mV, 3.75 kV, 4.5V to 5.5V, DIP, 8 Pins | |
| BROADCOM LIMITED HCPL-7800A-500E ISOLATION AMP, 100KHZ, 3.75KV, SMDIP-8 | |
| BROADCOM LIMITED HSMA-C110. LED, Amber, SMD, 20 mA, 1.9 V, 592 nm | |
| BROADCOM LIMITED HSMP-3814-TR1G RF / Pin Diode, Attenuator, Common Cathode, 3 ohm, 100 V, SOT-23, 3 Pin, 0.35 pF | |
| Converters - Analog to Digital (ADC) 2.35V-5.25V, 8 Bit 1.25MSPS, Serial | |
| Data Acquisition ADCs/DACs - Specialized Intg MultiCH ADC and DAC | |
| Data Acquisition ADCs/DACs - Specialized Precision ADC & DACs w/8051 CPU & Flash | |
| DELTA-SIGMA, 24-BIT ADC, 4 CH | |
| DIP-40 Analog To Digital Converters (ADCs) ROHS | |
| Dual Channel Dual ADC Delta-Sigma 110ksps 24-bit Serial 16-Pin SSOP T/R | |
| Electromechanical Relay 26.5VDC 600Ohm 4ADC/1AAC DPDT (20.57x10.414x11.4)m m THT General Purpose Relay | |
| Electromechanical Relay 5VDC 125Ohm 5ADC/10AAC SPST-NO (20.3x10.3x16.2)mm THT Power Relay | |
| Electromechanical Relay SPDT 5ADC/10AAC 6VDC 100Ohm Through Hole | |
| EVAL BOARD FOR ADC12DJ3200 | |
| Gas Discharge Tubes 470VDC 10KADC 10AAC 1pF Solder Pad SMD | |
| IC 10 BIT 38 KSPS ADC S/O 8-SOIC | |
| IC 10 BIT QUAD ADC FIFO 32-TSSOP | |
| IC 10-BIT SERIAL A/D CONV 8-SOIC | |
| IC 10BIT 32KSPS ADC S/O 20-DIP | |
| IC 10BIT 38 KSPS ADC S/O 20-SOIC | |
| IC 12 BIT A/D CONV 24 DIP | |
| IC 12 BIT QUAD ADC FIFO 32-TSSOP | |
| IC 12-BIT 500KHZ A/D CONV 8VSSOP | |
| IC 12BIT 200 KSPS ADC S/O 8-SOIC | |
| IC 12BIT 200 KSPS ADC S/O 8VSSOP | |
| IC 12BIT 200KSPS ADC S/O 20-SOIC | |
| IC 12BIT 400 KSPS ADC S/O 8-SOIC | |
| IC 12BIT 500KHZ ADC CONV 8-DIP | |
| IC 12BIT 66 KSPS ADC S/O 20-SSOP | |
| IC 12BIT 8-CHANNEL ADC 20-QSOP | |
| IC 14BIT 1 MSPS ADC FIFO 48-TQFP | |
| IC 16BIT 35MW SER OUT ADC 16SOIC | |
| IC 16BIT 4CH PRL-OUT ADC 48-TQFP | |
| IC 16BIT A/D CONVERTER 32-TQFP | |
| IC 22BIT DELTA-SIGMA ADC 18-SOIC | |
| IC 24BIT ADC W/2CH MUX 14-TSSOP | |
| IC 8 BIT 40 KSPS ADC S/O 20-SOIC | |
| IC 8 BIT 49 KSPS ADC S/O 8-DIP | |
| IC 8 BIT 49 KSPS ADC S/O 8-SOIC | |
| IC 8 BIT 75 KSPS ADC S/O 20-DIP | |
| IC 8-BIT 25 KSPS ADC S/O 20-SOIC | |
| IC 8051 CPU PREC ADC/DAC 64-TQFP | |
| IC 8051 PREC ADC/DAC 64-TQFP | |
| IC 8BIT 20KSPS ADC SER 20-TSSOP | |
| IC 8BIT 30MHZ INT REF ADC 28SSOP | |
| IC ADC 10-BIT SER 38KSPS 20-DIP | |
| IC ADC 10-BIT SER 87KSPS 20-SSOP | |
| IC ADC 10BIT 1.25MSPS SC70-6 | |
| IC ADC 10BIT 1MSPS 8CH 24VQFN | |
| IC ADC 10BIT 1MSPS 8CH 30-TSSOP | |
| IC ADC 10BIT 38KSPS 11CH 20-SSOP | |
| IC ADC 10BIT DUAL 65MSPS 64-TQFP | |
| IC ADC 10BIT FLASH 24SOIC | |
| IC ADC 10BIT PAR 164K 28PLCC | |
| IC ADC 10BIT PIPELINED 28SSOP | |
| IC ADC 10BIT PIPELINED 28TSSOP | |
| IC ADC 10BIT PIPELINED 64VQFN | |
| IC ADC 10BIT SAR 16TSSOP | |
| IC ADC 10BIT SAR 20CDIP | |
| IC ADC 10BIT SAR 8VSSOP | |
| IC ADC 10BIT SAR TSOT23-6 | |
| IC ADC 10BIT SER 240KSPS SOT23-6 | |
| IC ADC 11BIT SER/PAR 125M 64VQFN | |
| IC ADC 12-BIT 1MSPS 12CH 38TSSOP | |
| IC ADC 12-BIT 1MSPS 16CH 38TSSOP | |
| IC ADC 12-BIT 2MSPS SAR 8-VSSOP | |
| IC ADC 12-BIT 40KHZ SMPL 28-DIP | |
| IC ADC 12BIT 160MSPS 48VQFN | |
| IC ADC 12BIT 1MSPS 16CH 32QFN | |
| IC ADC 12BIT 1MSPS 8CH 30-TSSOP | |
| IC ADC 12BIT 2.7V 8CH SPI 16DIP | |
| IC ADC 12BIT 250KSPS 28-SOIC | |
| IC ADC 12BIT 250MSPS 48-QFN | |
| IC ADC 12BIT 250MSPS DL 64VQFN | |
| IC ADC 12BIT 3.3V 40MSPS 48-TQFP | |
| IC ADC 12BIT 40KSPS 16-SOIC | |
| IC ADC 12BIT 40KSPS 28-SOIC | |
| IC ADC 12BIT 4CH 80MSPS 56QFN | |
| IC ADC 12BIT 4MSPS LP SAR 48VQFN | |
| IC ADC 12BIT 50KSPS 8CH 16TSSOP | |
| IC ADC 12BIT 55K 28DIP | |
| IC ADC 12BIT 8-CHANNEL 20-SSOP | |
| IC ADC 12BIT 80MSPS DUAL 48VQFN | |
| IC ADC 12BIT 8CH 50MSPS 80-HTQFP | |
| IC ADC 12BIT CMOS 117KHZ 28SOIC | |
| IC ADC 12BIT DUAL 2MSPS 24-VQFN | |
| IC ADC 12BIT I2C ADDR TSOT23-6 | |
| IC ADC 12BIT I2C ALERT TSOT23-6 | |
| IC ADC 12BIT I2C W/REF 10-MSOP | |
| IC ADC 12BIT OCTAL 65MSPS 64VQFN | |
| IC ADC 12BIT PAR 200MSPS 48VQFN | |
| IC ADC 12BIT PIPELINED 100HTQFP | |
| IC ADC 12BIT PIPELINED 28SOIC | |
| IC ADC 12BIT PIPELINED 28SSOP | |
| IC ADC 12BIT PIPELINED 32TSSOP | |
| IC ADC 12BIT PIPELINED 48VQFN | |
| IC ADC 12BIT PIPELINED 64TQFP | |
| IC ADC 12BIT PIPELINED 80HTQFP | |
| IC ADC 12BIT SAR 10VSSOP | |
| IC ADC 12BIT SAR 16TSSOP | |
| IC ADC 12BIT SAR 8VSSOP | |
| IC ADC 12BIT SELF-CALIB 28-SOIC | |
| IC ADC 12BIT SER 1M 16TSSOP | |
| IC ADC 12BIT SER 200K 20SOIC | |
| IC ADC 12BIT SER/PAR 125M 32VQFN | |
| IC ADC 12BIT SIGMA-DELTA 10VSSOP | |
| IC ADC 12BIT SIGMA-DELTA SOT23-6 | |
| IC ADC 12BIT SRL 160MSPS 48VQFN | |
| IC ADC 12BIT SRL 2CH 8-MSOP | |
| IC ADC 12BIT SRL/PAR 64LQFP | |
| IC ADC 13BIT PIPELINED 80HTQFP | |
| IC ADC 14-BIT 210MSPS LP 48-QFN | |
| IC ADC 14BIT 125MSPS 32-VQFN | |
| IC ADC 14BIT 125MSPS DUAL 48VQFN | |
| IC ADC 14BIT 1MSPS 16-QFN | |
| IC ADC 14BIT 200KSPS 4CH 20TSSOP | |
| IC ADC 14BIT 200KSPS 8CH 24-SOIC | |
| IC ADC 14BIT 250MSPS 48-QFN | |
| IC ADC 14BIT 500KSPS 4CH 38TSSOP | |
| IC ADC 14BIT 500KSPS 8CH 38TSSOP | |
| IC ADC 14BIT DUAL 105MSPS 64VQFN | |
| IC ADC 14BIT DUAL 125MSPS 64VQFN | |
| IC ADC 14BIT DUAL 160MSPS 64VQFN | |
| IC ADC 14BIT PAR/SRL 250M 48VQFN | |
| IC ADC 14BIT PIPELINED 64HTQFP | |
| IC ADC 14BIT PIPELINED 72VQFN | |
| IC ADC 14BIT SER/PAR 125M 64VQFN | |
| IC ADC 14BIT SRL 50K 1CH 8VSSOP | |
| IC ADC 14BIT SRL/PAR 80M 64VQFN | |
| IC ADC 16-BIT 1MSPS 1CH 16-TSSOP | |
| IC ADC 16-BIT I2C PROGBL SOT23-6 | |
| IC ADC 16BIT 1.25MSPS 48-TQFP | |
| IC ADC 16BIT 1MSPS 1CH 16-TSSOP | |
| IC ADC 16BIT 1MSPS 2CH 16-VQFN | |
| IC ADC 16BIT 1MSPS 48-VQFN | |
| IC ADC 16BIT 200KSPS 28-SOIC | |
| IC ADC 16BIT 250KSPS SRL 28-SSOP | |
| IC ADC 16BIT 2MSPS 48-TQFP | |
| IC ADC 16BIT 2MSPS 48-VQFN | |
| IC ADC 16BIT 2MSPS SAR 48-VQFN | |
| IC ADC 16BIT 400MSPS 10SON | |
| IC ADC 16BIT 500KSPS 10-SON | |
| IC ADC 16BIT 500KSPS 16-TSSOP | |
| IC ADC 16BIT 500KSPS 16-VQFN | |
| IC ADC 16BIT 500KSPS 16QFN | |
| IC ADC 16BIT 500KSPS DUAL 16VQFN | |
| IC ADC 16BIT 500KSPS DUAL16TSSOP | |
| IC ADC 16BIT 500MSPS 2CH 72VQFN | |
| IC ADC 16BIT 600KSPS 28-VQFN | |
| IC ADC 16BIT 680MSPS 10SON | |
| IC ADC 16BIT 80MSPS 64VQFN | |
| IC ADC 16BIT 860SPS LP 10MSOP | |
| IC ADC 16BIT PAR 1M 48VQFN | |
| IC ADC 16BIT PAR 250K 28SSOP | |
| IC ADC 16BIT SER 250K 8VSSOP | |
| IC ADC 16BIT SER 40K 16SOIC | |
| IC ADC 16BIT SER 500K 16VQFN | |
| IC ADC 16BIT SIGMA-DELTA 32VQFN | |
| IC ADC 16BIT SIGMA-DELTA 64HTQFP | |
| IC ADC 16BIT SIGMA-DELTA SOT23-6 | |
| IC ADC 16BIT SPI 860SPS 10X2QFN | |
| IC ADC 16BIT SRL/PAR 40K 28SOIC | |
| IC ADC 16BIT SRL/PAR 64VQFN | |
| IC ADC 18BIT 1MSPS 48-VQFN | |
| IC ADC 18BIT 3.75SPS 1CH SOT23-6 | |
| IC ADC 18BIT 500KSPS PRL 48-TQFP | |
| IC ADC 18BIT 580KSPS 48-TQFP | |
| IC ADC 18BIT PAR 1.25M 48VQFN | |
| IC ADC 20B 250KSPS 1CH VQFN | |
| IC ADC 20BIT 32CH CURR-IN 64-BGA | |
| IC ADC 20BIT SIGMA-DELTA 28DIP | |
| IC ADC 22BIT SIGMA-DELTA 28SSOP | |
| IC ADC 24-BIT SER PROGBL 28-SSOP | |
| IC ADC 24BIT 192KHZ 16TSSOP | |
| IC ADC 24BIT HI-RES 24-TSSOP | |
| IC ADC 24BIT HI-RES SER 24-TSSOP | |
| IC ADC 24BIT PROGBL SER 20DIP | |
| IC ADC 24BIT SER 20.8KHZ 20-QSOP | |
| IC ADC 24BIT SIGMA-DELTA 10VSSOP | |
| IC ADC 24BIT SIGMA-DELTA 16TSSOP | |
| IC ADC 24BIT SIGMA-DELTA 64TQFP | |
| IC ADC 24BIT SIGMA-DELTA 8SOIC | |
| IC ADC 24BIT STER 96KHZ 14-TSSOP | |
| IC ADC 3 1/2DGT LED DVR 44-MQFP | |
| IC ADC 3.5DIGIT LCD LP 40DIP | |
| IC ADC 31BIT HI-RES SER 28-TSSOP | |
| IC ADC 31BIT SIGMA-DELTA 28TSSOP | |
| IC ADC 8BIT 1MSPS 4CH 24VQFN | |
| IC ADC 8BIT 20-TSSOP | |
| IC ADC 8BIT 20MSPS HS 24-SOP | |
| IC ADC 8BIT 2CH SRL OUT 8-DIP | |
| IC ADC 8BIT 40KSPS LP 8-SOIC | |
| IC ADC 8BIT 40MSPS HS 24-TSSOP | |
| IC ADC 8BIT 48TQFP | |
| IC ADC 8BIT 8CH 70KSPS 16-TSSOP | |
| IC ADC 8BIT MOD FLASH 20-SOIC | |
| IC ADC 8BIT PIPELINED 24TSSOP | |
| IC ADC 8BIT SAR 10VSSOP | |
| IC ADC 8BIT SAR 14SOIC | |
| IC ADC 8BIT SAR 16TSSOP | |
| IC ADC 8BIT SAR 20SOIC | |
| IC ADC 8BIT SAR 28PLCC | |
| IC ADC 8BIT SAR 40DIP | |
| IC ADC 8BIT SAR 8SOIC | |
| IC ADC 8BIT SERIAL I/O 14-SOIC | |
| IC ADC 8BIT SERIAL I/O 20-SOIC | |
| IC ADC 8BIT SERIAL I/O 8VSSOP | |
| IC ADC AUDIO STER 16BIT 24QFN | |
| IC ADC CONV 4-CH SERIAL 16SSOP | |
| IC ADC DUAL 12BIT 125MSPS 64VQFN | |
| IC ADC DUAL 12BIT 66MSPS 64TQFP | |
| IC ADC DUAL 16BIT 500KSPS 32VQFN | |
| IC ADC HS 12BIT 80MSPS 48-TQFP | |
| IC ADC LP 24-BIT 10-MSOP | |
| IC ADC LP DUAL 3.3V 10BIT 48TQFP | |
| IC ADC MICROPWR SMPL 16BIT 8SON | |
| IC ADC MICRPWR SMPL 16BIT 8-SON | |
| IC ADC STEREO 24BIT HP 28-SSOP | |
| IC ADC W/MICROCTRLR 64-TQFP | |
| IC ADC/AUD 32B 192K/768K 44LQFP | |
| IC DELTA-SIGMA ADC 24BIT 48-TQFP | |
| IC DUAL 20-BIT A/D CONV 28-SOIC | |
| IC SERIAL ADC 12BIT 11CH 20TSSOP | |
| IC SERIAL ADC 12BIT LP 20-SOIC | |
| IC SERIAL ADC 16BIT 5V LP 8VSSOP | |
| IC SERIAL ADC LP 12BIT 20-TSSOP | |
| IC STEREO ADC LPWR 24BIT 24VQFN | |
| IC, ADC, 12BIT, 250MSPS, QFN-48 - More Details | |
| Octal ADC Delta-Sigma 144ksps 24-bit Serial 64-Pin HTQFP EP Tube | |
| Octal Channel Octal ADC Pipelined 80Msps 14-bit Serial 80-Pin HTQFP EP Tray | |
| Octal Channel Single ADC SAR 20ksps 8-bit Serial 20-Pin TSSOP T/R | |
| Octal Channel Single ADC SAR 37.9ksps 8-bit Serial 20-Pin TSSOP Tube | |
| Octal Channel Single ADC SAR 400ksps 12-bit Serial 20-Pin SOIC Tube | |
| Programmable 4-Wire Touch Screen Controller with 12-Bit 125KHz ADC and Keypad Interface 28-TSSOP -40 to 85 | |
| QFP-44 Analog To Digital Converters (ADCs) ROHS | |
| Quad Channel Single ADC Delta-Sigma 2ksps 16-bit Serial (5-Wire, 4-Wire, 3-Wire, SPI) 16-Pin TSSOP Tube | |
| Quad Channel Single ADC SAR 20ksps 8-bit Serial 14-Pin SOIC T/R | |
| SAR ADC, 12-BIT, SERIAL ACCESS | |
| Single ADC Delta-Sigma 128sps 16-bit Serial 6-Pin SOT-23 T/R | |
| Single ADC Pipelined 105Msps 11-bit Parallel 52-Pin HTQFP EP Tray | |
| Single ADC SAR 200ksps 12-bit Serial 20-Pin LCCC Tube | |
| Single Channel Single ADC Pipelined 160Msps 14-bit Serial 40-Pin VQFN EP T/R | |
| Single Channel Single ADC SAR 400ksps 18-bit Serial 10-Pin VSON EP T/R | |
| SSOP-28 Analog To Digital Converters (ADCs) ROHS | |
| TEXAS INSTRUMENTS ADS1292RIPBS Analogue to Digital Converter, Dual, 24 bit, 8 kSPS, Single, 1.65 V, 3.6 V, TQFP | |
| TEXAS INSTRUMENTS ADS8881CDGS Analogue to Digital Converter, 18 bit, 1 MSPS, Single, 2.7 V, 3.6 V, VSSOP | |
| TEXAS INSTRUMENTS AMC7832EVMEVAL BOARD, AMC7832 ADC, DAC | |
| TEXAS INSTRUMENTS UC2844ADCurrent Mode PWM, 25V-12V supply, 500 kHz, 15V/1A out, SOIC-14 | |
| TEXAS INSTRUMENTS UC3844ADCurrent Mode PWM, 25V-12V supply, 500 kHz, 15V/200mA out, SOIC-14 | |
| Video Decoder 1ADC 9-Bit 48-Pin BGA MICROSTAR JUNIOR Tray | |
| Video Decoder 5ADC 10bit Automotive 128-Pin HTQFP EP Tray | |
| WOLFSON MICROELECTRONICS WM8775SEDS/RV Analogue to Digital Converter, 24 bit, 96 kSPS, 2.7 V, 5.5 V, SSOP | |
| WOLFSON MICROELECTRONICS WM8788GEDT/R Analogue to Digital Converter, 24 bit, 192 kSPS, TSSOP | |
| WSOP-16 Analog To Digital Converters (ADCs) ROHS |