Littelfuse, Inc. 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA540A

Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet
Description
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA - P4SMA540A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA
P4SMA540A
400W Surface Mount Transient Voltage (TVS) Diode - P4SMA P4SMA540A
The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min

Supplier's Site Datasheet
TVS Diodes - 18-P4SMA540ATR-ND - DigiKey
Thief River Falls, MN, United States
740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA540ADKR-ND - DigiKey
Thief River Falls, MN, United States
740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-P4SMA540ACT-ND - DigiKey
Thief River Falls, MN, United States
740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

740V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
400W 486V TVS Protection Diode - 144-P4SMA540A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 486V TVS Protection Diode
144-P4SMA540A
400W 486V TVS Protection Diode 144-P4SMA540A
400W TVS Diode, 486V Rev Standoff, Unidirectional, SMA Product overview: P4SMA540A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 486V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 486V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA540A can be used for catalog matching and distributor lookup.

400W TVS Diode, 486V Rev Standoff, Unidirectional, SMA Product overview: P4SMA540A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 486V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 486V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA540A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA540A - 1234474-P4SMA540A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA540A
1234474-P4SMA540A
TVS - TVS - Diodes - P4SMA540A 1234474-P4SMA540A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234474-P4SMA540A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234474-P4SMA540A
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA540A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA540A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA540A
TVS DIODE 486VWM 740VC DO214AC

TVS DIODE 486VWM 740VC DO214AC

Supplier's Site
TVS DIODE 486V 740V DO214AC - 461-P4SMA540A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 486V 740V DO214AC
461-P4SMA540A
TVS DIODE 486V 740V DO214AC 461-P4SMA540A
TVS DIODE 486V 740V DO214AC

TVS DIODE 486V 740V DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA540A 18-P4SMA540ATR-ND 144-P4SMA540A 1234474-P4SMA540A P4SMA540A 461-P4SMA540A
Product Name 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA TVS Diodes 400W 486V TVS Protection Diode TVS - TVS - Diodes - P4SMA540A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 486V 740V DO214AC
RoHS Compliant RoHS RoHS RoHS
VC 740 volts 740 volts 740 volts 740 volts
VBR 513 to 567 volts 513 volts 513 volts 513 volts
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data