Utmel Electronic Limited Datasheets for Gas Discharge Tubes (GDT)

Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap filled with a gas such as air.
Gas Discharge Tubes (GDT): Learn more

Product Name Notes
±20% 3kA 1.5pF 2700V 2 - Gas Discharge Tube (GDT) ROHS
±20% 3kA 1.5pF 3500V 2 - Gas Discharge Tube (GDT) ROHS
±20% 5kA 1.5pF 75V 2 SMD,5.5x6mm Gas Discharge Tube (GDT) ROHS
±20% 5kA 2pF 75V 3 - Gas Discharge Tube (GDT) ROHS
±20% 5kA 2pF 75V 3 SMD Gas Discharge Tube (GDT) ROHS
±30% 500A 0.5pF 230V 2 1206 Gas Discharge Tube (GDT) ROHS
±30% 500A 0.5pF 470V 2 1206 Gas Discharge Tube (GDT) ROHS
0.5pF 140V~260V 2 SMD,2.9x1.9 Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 120V 2 - Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 2 Axial Leaded Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 470V 2 Axial Leaded Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 600V 2 - Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 600V 2 Axial Leaded Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 600V 2 Axial Leaded,8x6mm Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 90V 2 - Gas Discharge Tube (GDT) ROHS
10kA ±20% 1.5pF 90V 2 SMD,8x6mm Gas Discharge Tube (GDT) ROHS
10kA ±20% 1pF 600V 2 Axial Leaded,5.5x6mm Gas Discharge Tube (GDT) ROHS
10kA ±20% 2pF 250V 3 Plugin,6x8.5mm Gas Discharge Tube (GDT) ROHS
10kA ±20% 2pF 470V 3 Plugin,6x8.5mm Gas Discharge Tube (GDT) ROHS
10kA ±20% 2pF 75V 3 Plugin,6x8.5mm Gas Discharge Tube (GDT) ROHS
10kA ±20% 2pF 90V 3 Plugin,8x10mm Gas Discharge Tube (GDT) ROHS
10kA 1.5pF 1000V 2 Axial Leaded Gas Discharge Tube (GDT) ROHS
140V 0.8pF 1kA ±20% 100MΩ Axial Leaded Glass Discharge Tube ROHS
2.5kA ±20% 1.5pF 1400V 2 - Gas Discharge Tube (GDT) ROHS
20kA ±20% 1.5pF 2 Axial Leaded Gas Discharge Tube (GDT) ROHS
20kA ±20% 1.5pF 250V 3 Plugin Gas Discharge Tube (GDT) ROHS
20kA ±20% 1.5pF 350V 2 - Gas Discharge Tube (GDT) ROHS
20kA ±20% 1.5pF 470V 2 - Gas Discharge Tube (GDT) ROHS
20kA ±20% 1.5pF 600V 2 Axial Leaded Gas Discharge Tube (GDT) ROHS
2kA 0.5pF 55V~95V 2 SMD,4.5x3.2mm Gas Discharge Tube (GDT) ROHS
2kA 0.5pF 600V 2 1812 Gas Discharge Tube (GDT) ROHS
300V 0.8pF 500A ±20% 100MΩ Axial Leaded Glass Discharge Tube ROHS
400V 0.8pF 500A ±20% 100MΩ SMD,2.1x4mm Glass Discharge Tube ROHS
500A 680nF 423V~517V 2 Axial Leaded,8x6mm Gas Discharge Tube (GDT) ROHS
5kA ±20% 1pF 230V 2 SMD Gas Discharge Tube (GDT) ROHS
5kA ±20% 1pF 230V 3 Plugin,5x7.6mm Gas Discharge Tube (GDT) ROHS
5kA ±20% 1pF 800V 2 SMD,5x4.2mm Gas Discharge Tube (GDT) ROHS
5kA ±20% 2pF 470V 3 SMD,5x7.6mm Gas Discharge Tube (GDT) ROHS
Axial Leaded Glass Discharge Tube ROHS
Axial Leaded,2.6x4.3mm Glass Discharge Tube ROHS
Axial Leaded,5.5x6mm Gas Discharge Tube (GDT) ROHS
EPCOS B88069X2250S102 Gas Discharge Tube (GDT), 2-Electrode, A8 Series, 230 V, Axial Leaded, 20 kA, 600 V
EPCOS B88069X7200B102 GAS DISCHARGE TUBE, 3P, 600V
GAS DISCHARGE TUBE 3 POLE
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 200-300V 10A Beta 3 Terminal
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 230V 20KA 3 Electrode
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 230V 5KA 2 Electrode
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 230V Gas Plasma Arrester
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 2T A75V AXIAL GP Delta
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 350V
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors 90V Omega 3 Terminal
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors ES 90XSMD
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STAN. 1.0KV
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors GP S.A. STANDARD 75V NOMINAL SMT
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors SL1411A Series Two-terminal
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T23-A230XF4
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors T90-A350XSMD
Gas Discharge Tubes - GDTs / Gas Plasma Arrestors
GDT 150V 30% 2KA SURFACE MOUNT
GDT 260V 10KA THROUGH HOLE
GDT 350V 15% 5KA THROUGH HOLE
GDT 420V 1KA SURFACE MOUNT
GDT 500V 1KA SURFACE MOUNT
GDT 600V 2.5KA 2 POLE
GDT 600V 20KA SURFACE MOUNT
GDT 600V 5KA THROUGH HOLE
GDT 72V 10KA
GDT 75V 20KA SURFACE MOUNT
GDT 75V 20KA THROUGH HOLE
GDT 90V 10KA T/H FAIL SHORT
GDT 90V 20% 10KA THROUGH HOLE
GDT 90V 20% 5KA SURFACE MOUNT
In a Bag of 5, Littelfuse GTCR36 Series 150V 10kA Radial 3 Electrode Gas Discharge Tube
SMD,2.6x5mm Glass Discharge Tube ROHS
SMD,2.7x5mm Glass Discharge Tube ROHS