DIODES Incorporated Single Zener Diodes PD3Z284C2V7-7

Description
Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PD3Z284C2V7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C2V7DICT-ND
Single Zener Diodes PD3Z284C2V7DICT-ND
Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323

Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C2V7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C2V7DIDKR-ND
Single Zener Diodes PD3Z284C2V7DIDKR-ND
Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323

Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C2V7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C2V7DITR-ND
Single Zener Diodes PD3Z284C2V7DITR-ND
Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323

Zener Diode 2.7V 500mW ±7% Surface Mount PowerDI™ 323

Buy Now Datasheet
2.7V Zener Diode - 287-PD3Z284C2V7-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V Zener Diode
287-PD3Z284C2V7-7
2.7V Zener Diode 287-PD3Z284C2V7-7
DIODE ZENER 2.7V POWERDI323 Product overview: PD3Z284C2V7-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C2V7-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.7V POWERDI323 Product overview: PD3Z284C2V7-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C2V7-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C2V7-7 - 1087111-PD3Z284C2V7-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C2V7-7
1087111-PD3Z284C2V7-7
Diodes - Zener - Single - PD3Z284C2V7-7 1087111-PD3Z284C2V7-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1087111-PD3Z284C2V7- 7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087111-PD3Z284C2V7-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - PD3Z284C2V7-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C2V7-7
Single Zener Diodes PD3Z284C2V7-7
DIODE ZENER 2.7V POWERDI323

DIODE ZENER 2.7V POWERDI323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C2V7-7
Zener Diodes PD3Z284C2V7-7
Zener Diodes 2.7V 500mW

Zener Diodes 2.7V 500mW

Buy Now Datasheet
DIODE ZENER 2.7V POWERDI323 - 233-PD3Z284C2V7-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2.7V POWERDI323
233-PD3Z284C2V7-7
DIODE ZENER 2.7V POWERDI323 233-PD3Z284C2V7-7
DIODE ZENER 2.7V POWERDI323

DIODE ZENER 2.7V POWERDI323

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C2V7-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C2V7-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C2V7-7
DIODE ZENER 2.7V POWERDI323

DIODE ZENER 2.7V POWERDI323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PD3Z284C2V7DICT-ND 287-PD3Z284C2V7-7 1087111-PD3Z284C2V7-7 PD3Z284C2V7-7 PD3Z284C2V7-7 233-PD3Z284C2V7-7 PD3Z284C2V7-7
Product Name Single Zener Diodes 2.7V Zener Diode Diodes - Zener - Single - PD3Z284C2V7-7 Single Zener Diodes Zener Diodes DIODE ZENER 2.7V POWERDI323 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) PowerDI 323 PowerDI™ 323 PowerDI 323 PowerDI™ 323 PowerDITM 323
RoHS Compliant RoHS RoHS
VZ 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-A10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1658819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details