Utmel Electronic Limited Datasheets for Electrical Receptacles

Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more

Product Name Notes
1.27X1.27MM Btb Receptacle Vertical, Th, 10 Positions£¬double Row
1.27X1.27MM Btb Receptacle Vertical, Th, 50 Positions£¬double Row
1.27X1.27MM Btb Receptacle Vertical, Th, 6 Positions£¬double Row
12 CONT. RECEPTACLE W/PIN INSERT
22Position Right Angle SM Receptacle
25 Position Dual Row Vertical Mount Through Hole Size 3 Receptacle D-Sub
3 Position Black Receptacle Boot
8 Position Single Row 2.54 mm Pitch Trio-Mate Cable to Board Receptacle
AC Power Plugs & Receptacles DB 4P CAST RECEP ORANGE
AT RECEPTACLE,2 PIN (NICKEL) PCB,BOARD MOUNT,POTTING,BLK
DF40 Series 80 Position 2 Row Stacking height 4.0 mm Receptacle
DTM,J-1939/15,Recept acle,6 way
ECONOLATCH 4CKT RECEPTACLE HSG-D
ECONOLATCH 6CKT RECEPTACLE HSG-D
FLA DIMMING RECEPTACLES' AS PER
HARTING 09332102702RECTANGUL AR INSERT, RECEPTACLE, 10 POSITION
HOUSING, RECEPTACLE, SHD, 30WAY, 1MM
JST (JAPAN SOLDERLESS TERMINALS) 10P-SCN HOUSING, RECEPTACLE, CRIMP, 2.5MM, 10WAY
JST (JAPAN SOLDERLESS TERMINALS) 2P-SCN HOUSING, RECEPTACLE, CRIMP, 2.5MM, 2WAY
JST (JAPAN SOLDERLESS TERMINALS) 9P-SAN HOUSING, RECEPTACLE, CRIMP, 2MM, 9WAY
JST (JAPAN SOLDERLESS TERMINALS) XADRP-12V HOUSING, RECEPTACLE, CRIMP, 2.5MM, 12WAY
Linegard Series GFCI Duplex Receptacle
MCP 2.8 6 way receptacle housing,Key C
MICRO-LOCK PLUS RECEPTACLE HOUSI
Receptacle w/standard tail takes .012 -.017 lead
RECEPTACLE, 0.4MM, 40WAY
RECEPTACLE, SMT, 20WAY
RECEPTACLE
SAMTEC - SQW-115-01-L-D - RECEPTACLE, 2MM, VERT, 30WAY
SAMTEC FFSD-10-D-08.00-01-N . Ribbon Cable, IDC Receptacle, IDC Receptacle, 20 Ways, 8 ", 203.2 mm, 1.27 mm
SAMTEC FFSD-17-D-02.00-01-N Ribbon Cable, IDC Receptacle, IDC Receptacle, 34 Ways, 2 ", 50.8 mm, 1.27 mm
USB 2.0, Type B, Receptacle, Right Angle, 4 Pins, Shell Kink with Nickel Plating, 30?" Gold, Black Housing, with Rear...
USB TYPE C, RECEPTACLE, MIDDLE M
USB3.1 Gen2, Type C, Receptacle, Right Angle SMT, 24 Pins, Shell with Nickel Plating, 30?" Gold, IPX8 Water Proof