Win Source Part Number: 1013231-MB2S-E3/45
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 500 mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 400 mA
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Package / Case: TO-269AA, 4-BESOP
Supplier Device Package: TO-269AA (MBS)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: MB2S-E3/1,MB2S-E3/1G
Base Product Number: MB2
Diode Rectifier Bridge Single 200V 0.8A 4-Pin TO-269AA Tube Product overview: MB2S-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MB2S-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Surface Mount TO-269AA (MBS)
BRIDGE RECT 1P 200V TO269AA
Bridge Rectifiers 0.5 Amp 400 Volt
RECTIFIER BRIDGE 0.5A TO269AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1013231-MB2S-E3/45 | 299-MB2S-E3/45 | MB2S-E3/45GI-ND | MB2S-E3/45 | MB2S-E3/45 | 884-MB2S-E3/45 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 200V 0.8A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | RECTIFIER BRIDGE 0.5A TO269AA |
| Diode Type | Single Phase | Single Phase | ||||
| VF | 1 volts | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -50 C (-58 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge |