The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 600W, 15V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 12.8V, BIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE 12.8VWM 21.2VC DO204AC
TVS DIODE 12.8VWM 21.2VC DO204AC
TVS Diodes / ESD Suppressors 12.8Vr 600W 28A 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE15CA | P6KE15CALFCT-ND | 29X4279 | 64AH8042 | P6KE15CA | 461-P6KE15CA | P6KE15CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 600W, 15V, Do-15, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 12.8V, Bidir, Do-204Ac; Product Range Littelfuse | TVS Diodes | TVS DIODE 12.8VWM 21.2VC DO204AC | TVS Diodes / ESD Suppressors |
| VR | 12.8 volts | ||||||
| VBR | 14.3 to 15.8 volts | 14.3 volts | 14.3 volts | 14.3 volts | 14.3 volts | ||
| PD | 600000 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-204AC | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-204AC, DO-15, Axial | DO-204AC-2 |