Utmel Electronic Limited Datasheets for Slide Switches
Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position.
Slide Switches: Learn more
| Product Name | Notes |
|---|---|
| 0.3A Side insertion DPDT 11.8mm 4V 14.6mm 4V 7.1mm 0.3A PCPin 10000 Rectangular columnar -40℃~+85℃ Black Plugin Slide Switches ROHS | |
| 200mA Brick nogging Double Pole 3 Throw 5.5mm 8.5mm 50V White 3.5mm J pin Rectangular columnar -40℃~+85℃ SMD Slide Switches ROHS | |
| 200mA Surface Mount DPDT 5.5mm 8.5mm 50V White 3.5mm Gull Wing Rectangular columnar -40℃~+85℃ SMD Slide Switches ROHS | |
| 300mA Lying Double Pole 3 Throw 3.5mm 6V 13mm Black 3.5mm PCPin 10000 Rectangular columnar -25℃~+80℃ Plugin Slide Switches ROHS | |
| 500mA Straight 13.1mm 250V 24mm Black 8mm Solder Lug Rectangular columnar Plugin Slide Switches ROHS | |
| 500mA Straight 250V 23.6mm 9.4mm Black PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| 500mA Straight Double Pole 3 Throw 12.6mm 250V 10.5mm Black PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| 500mA Straight DP4T 250V 17mm Black 10.2mm PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| 500mA Straight DP4T 250V 20mm 7.9mm Black PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| 500mA Straight SPDT 10mm 250V 7.5mm Black Solder Lug Rectangular columnar Plugin Slide Switches ROHS | |
| Brick nogging 3.5mm 10mm 3.5mm Gull Wing 10000 Rectangular columnar -10℃~+60℃ SMD Slide Switches ROHS | |
| Brick nogging DPDT 3mm 7.3mm Black 3.5mm Gull Wing Rectangular columnar SMD Slide Switches ROHS | |
| DSUB DB SLIDE LOCK | |
| EAO - 09.03290.01 - SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE | |
| Lying 100mA SPDT 5.9mm 50V 10mm 2.54mm Red PCPin -40℃~+85℃ - Slide Switches ROHS | |
| Lying 100mA SPDT 5.9mm 50V 10mm White 2.54mm PCPin -40℃~+85℃ Plugin Slide Switches ROHS | |
| Lying 1A DPDT 10.1mm 10.8mm 24V 6.1mm Black PCPin 10000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Lying 1A SPDT 10.5mm 8.6mm 24V 4.5mm Black PCPin 10000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Lying 1A SPDT 11.2mm 16.3mm 24V 5.8mm Black PCPin 10000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Lying 1A SPDT 9.5mm 8.6mm 24V 4.5mm Black PCPin 10000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Lying Double Pole 3 Throw 5.5mm 13mm Black 3.5mm PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| Lying SPDT 13.4mm 13.4mm 6.7mm Black PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| Lying SPDT 7.5mm PCPin 5000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Plugin Slide Switches ROHS | |
| Plugin,12.7x6.7mm Slide Switches ROHS | |
| Plugin,18x6.2mm Slide Switches ROHS | |
| Plugin,24.1x6.2mm Slide Switches ROHS | |
| SLIDE POT 10K OHM 0.2W TOP 30MM | |
| SMD Slide Switches ROHS | |
| Straight 1A 7.2mm 18.1mm 24V 6.2mm Black PCPin 10000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Straight 1A Double Pole 3 Throw 10.7mm 24V 12.7mm 7.1mm Black PCPin 10000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Straight 1A Double Pole 3 Throw 25.6mm 24V 9.3mm Black PCPin 10000 Rectangular columnar -25℃~+70℃ Plugin Slide Switches ROHS | |
| Straight 50mA SPDT 10.8mm 9.5mm 60V 5mm PCPin -20℃~+85℃ Plugin Slide Switches ROHS | |
| Straight 7.7mm 14.6mm 4.5mm PCPin 10000 Rectangular columnar -10℃~+60℃ Plugin Slide Switches ROHS | |
| Straight Double Pole 3 Throw 5.5mm 13mm Black 3.5mm PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| Straight SPDT 120V 6.6mm 13.3mm 6mm 3A PCPin 30000 Rectangular columnar -25℃~+80℃ Black Plugin Slide Switches ROHS | |
| Straight SPDT 8.5mm 3.8mm Black PCPin Rectangular columnar Plugin Slide Switches ROHS | |
| Surface Mount 1A SPDT 4.25mm 6V 6.65mm White 2.75mm SMDSplicing 10000 Rectangular columnar -20℃~+70℃ SMD Slide Switches ROHS | |
| Surface Mount 1A SPDT 4.2mm 6V 6.6mm Black 2.7mm SMDSplicing 10000 Rectangular columnar -20℃~+70℃ SMD Slide Switches ROHS | |
| Surface Mount 50mA SPDT 12V 2mm 12V 8.8mm 3mm 50mA SMDSplicing 10000 Rectangular columnar -40℃~+85℃ Black SMD Slide Switches ROHS | |
| Switch DIP N.O./N.C. DPST 1 Raised Slide 0.15A 30VDC Gull Wing 2000Cycles/SwitchCyc les 2.54mm SMD Tube | |
| Switch DIP OFF ON 3PST 1 Raised Slide 0.15A 30VDC PC Pins 2000Cycles/SwitchCyc les 2.54mm Thru-Hole Tube | |
| Switch DIP OFF ON DPST 4 Raised Slide 0.05A 24VDC PC Pins 2.54mm Thru-Hole Tube | |
| Switch DIP OFF ON SPDT 2 Raised Slide 0.05A 24VDC PC Pins 2.54mm Thru-Hole Tube | |
| Switch DIP OFF ON SPST 10 Recessed Slide 0.025A 24VDC Gull Wing SMD T/R | |
| Switch DIP OFF ON SPST 2 Raised Slide 0.1A 24VDC Gull Wing 2.54mm SMD Tube | |
| Switch DIP OFF ON SPST 2 Raised Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole | |
| Switch DIP OFF ON SPST 3 Raised Slide 0.05A 24VDC PC Pins 2.54mm Thru-Hole Tube | |
| Switch DIP OFF ON SPST 4 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | |
| Switch DIP OFF ON SPST 4 Flush Slide 0.025A 24VDC PC Pins 2.54mm Thru-Hole | |
| Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC Gull Wing 2.54mm SMD T/R | |
| Switch DIP OFF ON SPST 4 Recessed Slide 0.1A 24VDC Gull Wing 1000Cycle 2.54mm SMD Tube | |
| Switch DIP OFF ON SPST 6 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole | |
| Switch DIP ON OFF SPST 2 Raised Slide 0.1A 20VDC Gull Wing 2.54mm SMD Tube | |
| Switch DIP ON OFF SPST 2 Recessed Slide 0.1A 30VDC Gull Wing 2000Cycles/SwitchCyc les 2.54mm SMD T/R | |
| Switch DIP ON OFF SPST 3 Raised Slide 0.1A 20VDC Gull Wing 2000Cycles 2.54mm SMD T/R | |
| Switch DIP ON OFF SPST 8 Recessed Slide 0.025A 24VDC Gull Wing 1000Cycles 1.27mm SMD T/R | |
| Switch DIP ON OFF SPST 8 Slide 0.15A 30VDC PC Pins 2000Cycles/SwitchCyc les 2.54mm Thru-Hole | |
| Switch DIP SPST 2 Flush Slide 0.025A 24VDC Gull Wing 1.27mm SMD Tube | |
| SWITCH SLIDE DIP SPST 100MA 20V | |
| SWITCH SLIDE DIP SPST 100MA 24V | |
| SWITCH SLIDE DIP SPST 10MA 20V | |
| SWITCH SLIDE DIP SPST 150MA 30V | |
| SWITCH SLIDE DIP SPST 25MA 24V | |
| SWITCH SLIDE DIP SPST 50MA 24V | |
| SWITCH SLIDE DP3T 4A 125V | |
| SWITCH SLIDE DPDT 100MA 6V | |
| SWITCH SLIDE DPDT 200MA 30V | |
| SWITCH SLIDE DPDT 300MA 6V | |
| Switch Slide DPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole | |
| Switch Slide DPDT Screwdriver 10.1A 250VAC 28VDC PC Pins Panel Mount/Through Hole | |
| Switch Slide DPDT Screwdriver 10.1A 250VAC 28VDC PC Pins Thru-Hole | |
| Switch Slide DPDT Top Slide 20VDC 0.4VA PC Pins Thru-Hole Tube | |
| Switch Slide ON ON SPDT Top Slide 0.1A 12VDC 10000Cycles PC Pins Bracket Mount/Through Hole Bulk | |
| SWITCH SLIDE SP3T 100MA 12V | |
| SWITCH SLIDE SP4T 300MA 30V | |
| SWITCH SLIDE SPDT 0.4VA 28V | |
| SWITCH SLIDE SPDT 200MA 30V | |
| SWITCH SLIDE SPDT 300MA 30V | |
| SWITCH SLIDE SPDT 3A 30V | |
| Switch Slide SPDT Extended Top Slide 10A 250VAC 30VDC PC Pins Thru-Hole | |
| Switch Slide SPDT Screwdriver 10A 250VAC 30VDC PC Pins Thru-Hole | |
| Switch Slide SPST Screwdriver 10A 250VAC 30VDC PC Pins Thru-Hole |