Utmel Electronic Limited Datasheets for Audio and Video Connectors

Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection.
Audio and Video Connectors: Learn more

Product Name Notes
-20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A Plugin Audio Connectors ROHS
-20℃~+70℃ 3.5mm headphone jack 235℃ 30V 0.5A SMD Audio Connectors ROHS
-20℃~+70℃ 3.5mm headphone jack 30V 500mA SMD Audio Connectors ROHS
-20℃~+70℃ 6.35mm headphone jack 30V 500mA Plugin Audio Connectors ROHS
-30℃~+70℃ 2.5mmAudio Connectors 235℃ 30V 500mA SMD Audio Connectors ROHS
2.5 audio connector 3 pin 2 level pin W11xD5.1xH5.1
2.5 Audio Connector Horizontal Insert W15xD8.0xH9.0
3.5 audio connector 3-pin 3-stage pin Audio headphone socket
3.5 audio connector 4-pin 4-stage pin headphone socket yellow
3.5 audio connector 4-stage headphone socket W14.5XD6.0XH5.0 black 7P plug-in
3.5 audio connector 5 pin 3 level pin W15XD7XH6
3.5 audio connector 5 pin 3 level SMD W14.05XD6XH4.4 5P gold plated
3.5 audio connector 5 pin 4 level pin W15.6xD12.2xH11 metal shell with pop-up plastic head black head green cover
3.5 audio connector 5 pin plus 4 pin duplex level 3 14XD20XH5 duplex plastic port
3.5 audio connector 5-pin 3-stage foot W17xD6xH5 Black
3.5 audio connector 5-pin 4-level SMD headphone socket with PJ-3255/3254A-1
3.5 audio connector 5-pin 4-stage pin black / vertical / with switch / black new function metal head W15XD10XH6
3.5 audio connector 5-pin 4-stage pin W15.6xD12.2xH11 metal shell with bullet plastic head black head red cover
3.5 audio connector 5-pin 4-stage SMD W13.3XD7XH5
3.5 audio connector 6 pin 4 level SMD W14xD6.4xH4.5 SMD gold plated
3.5mm headphone jack Plugin Audio Connectors ROHS
3.5mm headphone jack SMD Audio Connectors ROHS
3.6 audio connector 3-stage headphone socket threaded port W17.7XD11.5XH6.3 5P
Audio/RCA Connector, 2 Pole(s), Solid Lead and Solder Lug Terminal, Jack,
Conn 2.5MM Audio Jack F 4 POS Solder RA SMD 4 Terminal 1 Port T/R
CONN AUDIO PLUG 3COND SLD CUP AU
Plugin Audio Connectors ROHS
SMD Audio Connectors ROHS