onsemi Single Diodes MBR160G

Description
Diode Schottky 60V 1A Through Hole Axial
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR160GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR160GOS-ND
Single Diodes MBR160GOS-ND
Diode Schottky 60V 1A Through Hole Axial

Diode Schottky 60V 1A Through Hole Axial

Buy Now Datasheet
 - MBR160G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 60 V, Schottky Barrier Rectifier

1.0 A, 60 V, Schottky Barrier Rectifier

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR160G - 1072417-MBR160G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR160G
1072417-MBR160G
Diodes, Rectifiers - Single - MBR160G 1072417-MBR160G
Manufacturer: ON Semiconductor Win Source Part Number: 1072417-MBR160G Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 150°C Family Name: MBR160 Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBR160; SRT16HB0; SRT16HA0; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1072417-MBR160G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBR160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR160; SRT16HB0; SRT16HA0;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Singapore, Singapore
Schottky 1A 60V Diode and Rectifier
280-MBR160G
Schottky 1A 60V Diode and Rectifier 280-MBR160G
1A 60V Schottky Rectifier, DO-41 Product overview: MBR160G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160G can be used for catalog matching and distributor lookup.

1A 60V Schottky Rectifier, DO-41 Product overview: MBR160G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR160G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867481
Schottky Diodes & Rectifiers 1867481
onsemi MBR160G Diode

onsemi MBR160G Diode

Supplier's Site
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867749P
Schottky Diodes & Rectifiers 1867749P
onsemi MBR160G Diode

onsemi MBR160G Diode

Supplier's Site
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867749
Schottky Diodes & Rectifiers 1867749
onsemi MBR160G Diode

onsemi MBR160G Diode

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBR160G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR160G
Discrete Semiconductor Products - Diodes - Rectifiers MBR160G
DIODE SCHOTTKY 60V 1A AXIAL

DIODE SCHOTTKY 60V 1A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR160G
Schottky Diodes & Rectifiers MBR160G
Schottky Diodes & Rectifiers 1A 60V

Schottky Diodes & Rectifiers 1A 60V

Buy Now Datasheet
Fort Worth, TX, USA
REC SURM 1A 60V SHTKY
70099822
REC SURM 1A 60V SHTKY 70099822
REC SURM 1A 60V SHTKY

REC SURM 1A 60V SHTKY

Supplier's Site
Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Onsemi - 42K0009 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Onsemi
42K0009
Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Onsemi 42K0009
SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:25A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 60V, DO-41; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-41; No. of Pins:2Pins; Forward Voltage Max:750mV; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Schottky Rect, 1A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 82Y6926 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 1A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
82Y6926
Schottky Rect, 1A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 82Y6926
SCHOTTKY RECT, 1A, 60V, AXIAL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current IfsmRoHS Compliant: Yes

SCHOTTKY RECT, 1A, 60V, AXIAL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MBR160G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR160G
Single Diodes MBR160G
DIODE SCHOTTKY 60V 1A AXIAL

DIODE SCHOTTKY 60V 1A AXIAL

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 1A AXIAL - 598-MBR160G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 1A AXIAL
598-MBR160G
DIODE SCHOTTKY 60V 1A AXIAL 598-MBR160G
DIODE SCHOTTKY 60V 1A AXIAL

DIODE SCHOTTKY 60V 1A AXIAL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number MBR160GOS-ND MBR160G 1072417-MBR160G 280-MBR160G 1867481 1867749P MBR160G MBR160G 70099822 42K0009 82Y6926 MBR160G 598-MBR160G
Product Name Single Diodes Diodes, Rectifiers - Single - MBR160G Schottky 1A 60V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers REC SURM 1A 60V SHTKY Schottky Rectifier, 1A, 60V, Do-41; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, 1A, 60V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi Single Diodes DIODE SCHOTTKY 60V 1A AXIAL
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to ? C (-85 to ? F) -65 to 150 C (-85 to 302 F)
Package Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia Axial Bulk Do-41 DO-41; DO-41 DO-41; DO-41 DO-41 DO-41; DO-41 Axial Leaded DO-41; DO-204AL, DO-41, Axial DO-41; DO-204AL, DO-41, Axial
Life Cycle Stage Active Active Active Active
VF 0.7500 volts 1 volts 0.7500 volts 0.7500 volts 0.7500 volts 0.7500 volts
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS868C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 100 volts
View Details
35V 100MA Diode and Rectifier - 284-BA892-02LE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details