Micro Commercial Components Corp. 4.7V 500MW Zener Diode MMSZ5230B-TP

Description
DIODE ZENER 4.7V 500MW SOD123 Product overview: MMSZ5230B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 500MW SOD123 Product overview: MMSZ5230B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 500MW Zener Diode - 287-MMSZ5230B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 500MW Zener Diode
287-MMSZ5230B-TP
4.7V 500MW Zener Diode 287-MMSZ5230B-TP
DIODE ZENER 4.7V 500MW SOD123 Product overview: MMSZ5230B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 500MW SOD123 Product overview: MMSZ5230B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5230B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5230B-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5230B-TPMSCT-ND
Single Zener Diodes MMSZ5230B-TPMSCT-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5230B-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5230B-TPMSDKR-ND
Single Zener Diodes MMSZ5230B-TPMSDKR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5230B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5230B-TPMSTR-ND
Single Zener Diodes MMSZ5230B-TPMSTR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5230B-TP - 927560-MMSZ5230B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5230B-TP
927560-MMSZ5230B-TP
Diodes - Zener - Single - MMSZ5230B-TP 927560-MMSZ5230B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 927560-MMSZ5230B-TP Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 4.7 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ5230 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5230B-TP-ND, MMSZ5230B-TPMSTR, MMSZ5230B-TPMSCT, MMSZ5230B-TPMSDKR

Manufacturer: Micro Commercial Co
Win Source Part Number: 927560-MMSZ5230B-TP
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 4.7 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ5230
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5230B-TP-ND, MMSZ5230B-TPMSTR, MMSZ5230B-TPMSCT, MMSZ5230B-TPMSDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5230B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5230B-TP
Discrete Semiconductor Products - Diodes - Zener MMSZ5230B-TP
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ5230B-TP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5230B-TP
Single Zener Diodes MMSZ5230B-TP
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site Datasheet
DIODE ZENER 4.7V 500MW SOD123 - 543-MMSZ5230B-TP - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.7V 500MW SOD123
543-MMSZ5230B-TP
DIODE ZENER 4.7V 500MW SOD123 543-MMSZ5230B-TP
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5230B-TP MMSZ5230B-TPMSCT-ND 927560-MMSZ5230B-TP MMSZ5230B-TP MMSZ5230B-TP 543-MMSZ5230B-TP
Product Name 4.7V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5230B-TP Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes DIODE ZENER 4.7V 500MW SOD123
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 19 ohms 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data