DIODES Incorporated Diodes, Rectifiers - Single - PDS4200HQ-13 PDS4200HQ-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888831-PDS4200HQ-13 Series: Automotive, AEC-Q101 Features: Diode Schottky 200 V 4A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: PDS4200 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: PDS4200HQ-13DICT, PDS4200HQ-13DITR, PDS4200HQ-13DIDKR, PDS4200HQ-13-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 888831-PDS4200HQ-13 Series: Automotive, AEC-Q101 Features: Diode Schottky 200 V 4A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: PDS4200 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: PDS4200HQ-13DICT, PDS4200HQ-13DITR, PDS4200HQ-13DIDKR, PDS4200HQ-13-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PDS4200HQ-13 - 888831-PDS4200HQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PDS4200HQ-13
888831-PDS4200HQ-13
Diodes, Rectifiers - Single - PDS4200HQ-13 888831-PDS4200HQ-13
Manufacturer: Diodes Incorporated Win Source Part Number: 888831-PDS4200HQ-13 Series: Automotive, AEC-Q101 Features: Diode Schottky 200 V 4A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: PDS4200 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: PDS4200HQ-13DICT, PDS4200HQ-13DITR, PDS4200HQ-13DIDKR, PDS4200HQ-13-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 888831-PDS4200HQ-13
Series: Automotive, AEC-Q101
Features: Diode Schottky 200 V 4A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDS4200
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PDS4200HQ-13DICT, PDS4200HQ-13DITR, PDS4200HQ-13DIDKR, PDS4200HQ-13-ND

Buy Now Datasheet
Singapore, Singapore
Schottky 200V 4A Diode and Rectifier
280-PDS4200HQ-13
Schottky 200V 4A Diode and Rectifier 280-PDS4200HQ-13
DIODE SCHOTTKY 200V 4A POWERDI 5 Product overview: PDS4200HQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS4200HQ-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 4A POWERDI 5 Product overview: PDS4200HQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS4200HQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PDS4200HQ-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 4A Surface Mount PowerDI™ 5

Diode Schottky 200V 4A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS4200HQ-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS4200HQ-13DICT-ND
Single Diodes PDS4200HQ-13DICT-ND
Diode Schottky 200V 4A Surface Mount PowerDI™ 5

Diode Schottky 200V 4A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS4200HQ-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS4200HQ-13DITR-ND
Single Diodes PDS4200HQ-13DITR-ND
Diode Schottky 200V 4A Surface Mount PowerDI™ 5

Diode Schottky 200V 4A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PDS4200HQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PDS4200HQ-13
Discrete Semiconductor Products - Diodes - Rectifiers PDS4200HQ-13
DIODE SCHOTTKY 200V 4A POWERDI 5

DIODE SCHOTTKY 200V 4A POWERDI 5

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - PDS4200HQ-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
PDS4200HQ-13
Diodes >> Schottky Barrier Diodes (SBD) PDS4200HQ-13
200V 890mV@8A 4A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS

200V 890mV@8A 4A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
DIODE SCHOTTKY 200V 4A POWERDI 5 - 233-PDS4200HQ-13 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 200V 4A POWERDI 5
233-PDS4200HQ-13
DIODE SCHOTTKY 200V 4A POWERDI 5 233-PDS4200HQ-13
DIODE SCHOTTKY 200V 4A POWERDI 5

DIODE SCHOTTKY 200V 4A POWERDI 5

Supplier's Site
Single Diodes - PDS4200HQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PDS4200HQ-13
Single Diodes PDS4200HQ-13
DIODE SCHOTTKY 200V 4A POWERDI 5

DIODE SCHOTTKY 200V 4A POWERDI 5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PDS4200HQ-13
Schottky Diodes & Rectifiers PDS4200HQ-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 888831-PDS4200HQ-13 280-PDS4200HQ-13 PDS4200HQ-13DIDKR-ND PDS4200HQ-13 PDS4200HQ-13 233-PDS4200HQ-13 PDS4200HQ-13 PDS4200HQ-13
Product Name Diodes, Rectifiers - Single - PDS4200HQ-13 Schottky 200V 4A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) DIODE SCHOTTKY 200V 4A POWERDI 5 Single Diodes Schottky Diodes & Rectifiers
Package PowerDI™ 5 Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5
RoHS Compliant RoHS RoHS RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
General-purpose Schottky diode - BAS70H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
6 suppliers